EN
  • EN
  • DE

MAX4737ETE

Part No MAX4737ETE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Maxim Integrated
Win Source Part Number 311718-MAX4737ETE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4737ETE CAD Model

Description

Maxim Integrated MAX4737ETE Analog Multiplexer

The Maxim Integrated MAX4737ETE is a high-performance, single-ended, 8-channel analog multiplexer that offers an excellent combination of low on-resistance and low cross-talk, making it an ideal choice for precision analog signal routing. This advanced chip is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, which allows it to be used in a variety of low-voltage applications.

With its low on-resistance of just 4 ohms (max) and on-resistance matching between channels of less than 0.5 ohms (max), the MAX4737ETE ensures signal integrity and minimal attenuation, which is critical in maintaining the quality of analog signals as they are passed through the multiplexer. Additionally, the device features a low charge injection of 10pC (max), which minimizes the distortion and potential errors that can occur when switching between channels.

The MAX4737ETE is available in a compact 16-pin TQFN package with an exposed paddle, offering excellent thermal performance and a small footprint on the PCB. The device's extended temperature range of -40°C to +85°C makes it suitable for various industrial and automotive applications where reliability in harsh conditions is a necessity.

With its fast switching speeds and low power consumption, the MAX4737ETE is an excellent choice for battery-powered devices, audio and video signal routing, data acquisition systems, and communication equipment. Its simple digital control interface allows for easy integration into a wide range of systems, and it is fully specified to operate from a single +3.3V supply voltage, making it compatible with most modern low-voltage logic systems.

Key features of the MAX4737ETE include:

  • Single 8-Channel Multiplexer Configuration
  • Low On-Resistance: 4Ω (max)
  • Low Charge Injection: 10pC (max)
  • Single Supply Operation: +1.8V to +5.5V
  • Fast Switching Times: tON = 60ns, tOFF = 30ns
  • Extended Temperature Range: -40°C to +85°C
  • Compact 16-Pin TQFN Package

Whether for precision instrumentation or flexible signal routing in complex systems, the Maxim Integrated MAX4737ETE offers the performance and reliability required by demanding applications.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess