EN
  • EN
  • DE

MAX4732EUA+

Part No MAX4732EUA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 2
On-State Resistance (Maximum) 25 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 2 V ~ 11 V
Switch Time (Ton, Toff) (Maximum) 85ns, 45ns
-3db Bandwidth 300MHz
Charge Injection 7.5pC
Channel Capacitance (CS(off), CD(off)) 20pF, 20pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -108dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 704157-MAX4732EUA+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4732
Introduction Date October 01, 2002
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4732EUA+ CAD Model

Description

Maxim Integrated MAX4732EUA+ Low-Voltage, 4-Channel Multiplexer

The MAX4732EUA+ is a high-performance, 4-channel analog multiplexer from Maxim Integrated, designed to operate in low-voltage applications. This precision analog multiplexer allows users to connect a single output to any one of the four inputs, which can be particularly useful in data acquisition systems, signal routing applications, and communication devices.

With its single-ended design, the MAX4732EUA+ operates with a single supply voltage ranging from +1.8V to +5.5V, making it an excellent choice for portable and battery-powered devices where power efficiency is critical. The device also features low on-resistance (100Ω max), which minimizes signal distortion and ensures high signal integrity. This low on-resistance is matched between channels to within 4Ω and remains flat over the specified signal range, providing consistent performance across all channels.

The MAX4732EUA+ offers a high off-isolation of -75dB at 1MHz, which prevents signal leakage between channels and maintains the integrity of the selected signal. Additionally, the device has a crosstalk specification of -86dB at 1MHz, further ensuring that adjacent channels do not interfere with each other.

For added flexibility, the MAX4732EUA+ includes a digital interface with a simple control logic that is compatible with TTL and CMOS levels. This allows for easy integration into digital systems and microcontroller-based projects. The multiplexer is available in a compact 8-pin µMAX package, making it suitable for space-constrained applications.

With its robust feature set and high-performance specifications, the Maxim Integrated MAX4732EUA+ is an ideal solution for designers looking to simplify signal routing in their next low-voltage, analog-intensive project. Its reliability, compact size, and ease of use make it a versatile component that can enhance the efficiency and functionality of a wide array of electronic systems.

Key Features:

  • 4-channel single-ended analog multiplexer
  • Single supply voltage: +1.8V to +5.5V
  • Low on-resistance: 100Ω max
  • High off-isolation: -75dB at 1MHz
  • Low crosstalk: -86dB at 1MHz
  • Compatible with TTL and CMOS logic
  • Compact 8-pin µMAX package

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3617 $61.2765
105+ $1.1180 $117.3900
165+ $1.0822 $178.5630
225+ $1.0476 $235.7100
290+ $1.0129 $293.7410
385+ $0.9078 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess