EN
  • EN
  • DE

MAX4702ETE

Part No MAX4702ETE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPDT-NO/NCX4 40OHM 16TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit SPDT - NO/NC
Number of Circuits 4
On-State Resistance (Max) 40Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 35ns, 20ns
-3db Bandwidth 250MHz
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 8pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -79dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN-EP (3x3)
Base Product Number MAX4702
Standard Package 133 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631236-MAX4702ETE
Ultra Librarian 3D Model Ultra Librarian MAX4702ETE CAD Model

Description

Maxim Integrated MAX4702ETE Low-Voltage, Quad SPST, CMOS Analog Switch

The MAX4702ETE from Maxim Integrated is a high-performance, quad single-pole single-throw (SPST) analog switch designed to operate with single +1.8V to +5.5V power supplies. This versatile component is ideal for a wide range of applications, from battery-powered devices to communication systems, thanks to its low-voltage operation and minimal power consumption.

Featuring a typical on-resistance of just 100 ohms and matched between channels to within 4 ohms, the MAX4702ETE offers excellent signal integrity with minimal signal distortion. The on-resistance is also matched over the signal range, ensuring consistent performance regardless of the input signal level.

One of the standout features of the MAX4702ETE is its low power consumption, with a quiescent current of less than 1µA, making it an energy-efficient choice for portable and battery-operated applications. Additionally, the device's TTL/CMOS-compatible control inputs allow for easy integration into a variety of digital systems.

The MAX4702ETE is available in a compact 16-pin TQFN package, which is ideal for space-constrained applications. Its extended temperature range from -40°C to +85°C ensures reliable operation across diverse environmental conditions.

Key features of the MAX4702ETE include:

  • Low-Voltage Operation: +1.8V to +5.5V
  • Low On-Resistance: 100 ohms (typical)
  • Low Quiescent Current: <1µA
  • Fast Switching Times: tON = 30ns and tOFF = 20ns (typical)
  • High Off-Isolation: -83dB at 1MHz
  • Low Crosstalk: -86dB at 1MHz
  • TTL/CMOS-Compatible Control Inputs
  • ESD Protection: >2000V per Method 3015.7

The MAX4702ETE is designed to facilitate the routing of analog signals in a multitude of electronic systems. Whether you're designing a precision analog front-end, a low-voltage data acquisition system, or a portable consumer device, the MAX4702ETE offers the reliability and performance required to deliver high-quality, efficient switching functionality.

For detailed specifications, application notes, and evaluation kits, visit Maxim Integrated's official website or contact their support team for further assistance with your design and application requirements.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess