EN
  • EN
  • DE

MAX4669ESE

Part No MAX4669ESE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX4669
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881919-MAX4669ESE
Ultra Librarian 3D Model Ultra Librarian MAX4669ESE CAD Model

Description

Maxim Integrated's MAX4669ESE Analog Switch

The MAX4669ESE from Maxim Integrated is a precision, quad, SPST (Single Pole Single Throw) analog switch that offers high-performance capabilities in a compact package. Designed to operate with a single +5V to +36V supply or ±4.5V to ±20V dual supplies, this versatile component is an excellent choice for a wide range of applications, including communication systems, data acquisition, and audio signal routing.

Featuring low on-resistance (RON) of just 100Ω max, the MAX4669ESE ensures minimal signal attenuation, making it suitable for applications where signal integrity is paramount. Additionally, the device boasts a high off-isolation of -80dB at 1MHz, which significantly reduces crosstalk between channels, and a low crosstalk of -86dB at 1MHz, further enhancing its performance in multiplexing applications.

The MAX4669ESE also exhibits low charge injection of 10pC (max), which minimizes distortion and ensures the accurate transmission of high-speed signals. The fast switching times of tON = 175ns and tOFF = 145ns allow for quick signal routing, making it suitable for applications that require rapid signal changes.

With an extended temperature range of -40°C to +85°C, the MAX4669ESE is built to withstand harsh operating conditions, ensuring reliability and stable performance across various environments. Its ESD protection of ±2000V Human Body Model adds an extra layer of durability against electrostatic discharges, safeguarding the device during handling and operation.

This analog switch is offered in a 16-pin narrow SO package, which is ideal for space-constrained applications. The pin configuration and package design facilitate easy integration into existing designs, reducing development time and simplifying the manufacturing process.

Overall, the MAX4669ESE is a high-quality, reliable component that combines low power consumption with high-speed switching capability. Whether it's for industrial control systems, test equipment, or audio/video signal routing, this analog switch from Maxim Integrated is engineered to meet the demands of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess