EN
  • EN
  • DE

MAX4659ESA+

Part No MAX4659ESA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 25 Ohm
Channel-to-Channel Matching (ΔRon) 400 mOhm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
-3db Bandwidth 225MHz
Charge Injection 1.5pC
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 1nA
Crosstalk -76dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1068814-MAX4659ESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4659ESA+ CAD Model

Description

The MAX4659ESA+ is a precision, high-speed analog switch designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This switch is specifically crafted to deliver exceptional performance in a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The device features a low on-resistance (Ron) of 5 ohms typical, which ensures minimal signal distortion and power loss across the switch.
  • Single-Supply Operation: The MAX4659ESA+ operates from a single +5V supply, simplifying power supply design and reducing overall system complexity.
  • High-Speed Switching: With fast switching times (tON < 20ns, tOFF < 10ns), it is ideal for applications that require rapid signal switching.
  • Low Power Consumption: The device boasts a low power consumption, making it suitable for battery-powered and portable applications.
  • TTL/CMOS-Compatible Control Inputs: The switch can be controlled directly by TTL or CMOS logic, providing ease of integration with digital systems.
  • Improved Off-Isolation: It features excellent off-isolation characteristics, which helps to reduce crosstalk between channels when the switch is in the off state.
  • ESD Protection: The MAX4659ESA+ includes integrated ESD protection circuitry, safeguarding the device from electrostatic discharge events.

Package and Temperature Range

The MAX4659ESA+ is available in an 8-pin NSOIC package, offering a compact footprint for space-constrained applications. It is designed to operate over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Sample and Hold Circuits
  • Test Equipment

Overall, the MAX4659ESA+ from Maxim Integrated stands out as a versatile and reliable component for designers looking to enhance their analog signal processing capabilities with a high-speed, low-resistance switching solution.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess