EN
  • EN
  • DE

MAX4646EUA+T

Part No MAX4646EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 2.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 1.8 V ~ 5 V
Switch Time (Ton, Toff) (Maximum) 15ns, 10ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 17pF, 17pF
Current - Leakage (IS(off)) (Maximum) 250pA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 704068-MAX4646EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4646
Introduction Date July 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4646EUA+T CAD Model

Description

Maxim Integrated MAX4646EUA+T Analog Switch

The MAX4646EUA+T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that is designed to deliver exceptional signal integrity and switching accuracy. This component is ideally suited for a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Constructed with Maxim Integrated's advanced silicon-gate process, the MAX4646EUA+T offers low on-resistance of typically 0.5 ohms, ensuring minimal signal attenuation and power loss. This low on-resistance is matched between channels to within 0.1 ohms and remains flat over the specified signal range, providing excellent linearity and low distortion for precise signal handling.

The device operates from a single +1.8V to +5.5V power supply, making it compatible with most low-voltage applications and portable devices. The MAX4646EUA+T also features fast switching speeds—turn-on time is typically 20ns and turn-off time is typically 10ns—allowing for quick signal changes and efficient data processing.

With its high current handling capability of up to 300mA (peak) and ESD protection of ±15kV (Human Body Model), the MAX4646EUA+T is robust and reliable, safeguarding against the potential damage from electrostatic discharge events. Additionally, the device's low power consumption makes it an energy-efficient choice for battery-powered operations.

The MAX4646EUA+T is available in a compact 8-pin µMAX package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable performance in diverse operating environments.

For designers looking for an analog switch that combines high precision, durability, and low power consumption, the MAX4646EUA+T from Maxim Integrated is an excellent choice. Its advanced features and specifications make it a versatile component for modern electronic systems that require high-quality signal switching.

Whether it's for audio signal routing, data acquisition, or other analog applications, the MAX4646EUA+T delivers the performance and reliability expected from a leading semiconductor manufacturer like Maxim Integrated.

You May Also Be Interested in

Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess