EN
  • EN
  • DE

MAX4642EUA+T

Part No MAX4642EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 15ns, 8ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 7pF, 7pF
Max Leakage Current (IS off) 250pA
Crosstalk -97dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 132779-MAX4642EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX4642EUA+T CAD Model

Description

Maxim Integrated MAX4642EUA+T Analog Switch

The MAX4642EUA+T is a precision, dual, single-pole/single-throw (SPST) analog switch from Maxim Integrated, designed to provide high performance in a tiny package. This component is well-suited for applications that require low-voltage operation and minimal power consumption, making it an excellent choice for portable and battery-powered devices.

The MAX4642EUA+T operates from a single +1.8V to +5.5V supply, ensuring compatibility with a variety of low-voltage systems. Its low power consumption is characterized by a quiescent current of less than 1µA, which is beneficial for extending battery life in portable applications. Additionally, the device features a low on-resistance of 0.6Ω (max) at +5V, which remains flat over the specified signal range (0.1Ω max change from +5V to +3V), providing excellent linearity and low distortion in signal paths.

The switch's fast switching speeds (turn-on time of 20ns and turn-off time of 10ns at +5V) make it suitable for high-speed applications. The MAX4642EUA+T also boasts a high off-isolation of -83dB at 1MHz, minimizing crosstalk between channels when the switch is in the off position.

With its extended temperature range of -40°C to +85°C, the MAX4642EUA+T can reliably operate in harsh environments. The device comes in an ultra-small 8-pin µMAX package, which is ideal for space-constrained applications such as handheld devices, audio and video signal routing, communication systems, data acquisition systems, and medical equipment.

For added flexibility, the MAX4642EUA+T features a logic control input that is compatible with TTL and CMOS levels, making it easy to interface with a wide range of control logic circuits. This analog switch is also ESD protected, ensuring robustness against electrostatic discharges during handling and operation.

In summary, the Maxim Integrated MAX4642EUA+T offers an optimal solution for designers looking for a high-performance, low-voltage SPST analog switch that combines fast switching, low on-resistance, and minimal power consumption in a compact package.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess