EN
  • EN
  • DE

MAX4634EUB

Part No MAX4634EUB
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Fast, Low-Voltage, 4Ω, 4-Channel CMOS Analog Multiplexer | IC MULTIPLEXER 4X1 10UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
On-State Resistance (Maximum) 4Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 18ns, 11ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 13pF, 52pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -78dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX4634
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213881-MAX4634EUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4634EUB CAD Model

Description

The MAX4634EUB from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers a compact and efficient solution for a wide range of applications. Designed with precision and reliability in mind, this analog switch is ideal for portable and battery-powered devices due to its low power consumption and small footprint.

Key Features

  • Low Voltage Operation: The device operates from a single +1.8V to +5.5V supply, making it suitable for a variety of low-voltage applications.
  • High Switching Speed: The MAX4634EUB features fast switching times, with turn-on and turn-off times typically less than 20ns, ensuring quick response in critical applications.
  • Low On-Resistance: With a low on-resistance of typically 4Ω, the switch provides efficient signal transfer with minimal signal attenuation.
  • Low Power Consumption: The device has a quiescent current of less than 1µA, which helps to extend battery life in portable devices.
  • Single Supply Operation: The ability to operate from a single supply voltage simplifies design and reduces component count.

Applications

The MAX4634EUB is versatile and can be used in a range of applications, including:

  • Battery-Powered Systems
  • Sample and Hold Circuits
  • Audio and Video Signal Routing
  • Communication Systems
  • Portable Test Equipment

Package and Quality

The MAX4634EUB comes in a microMAX-10 package, which is not only space-saving but also suitable for automated assembly processes. Maxim Integrated ensures high-quality standards, and the MAX4634EUB is no exception, providing reliable performance across its specified temperature range.

For designers looking for a high-performance analog switch that combines low-voltage operation, high-speed switching, and low power consumption, the MAX4634EUB from Maxim Integrated is an excellent choice. Its small size and robust feature set make it a go-to component for modern electronic designs.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6494 $57.7290
75+ $1.3534 $101.5050
115+ $1.3111 $150.7765
160+ $1.2688 $203.0080
205+ $1.2265 $251.4325
275+ $1.0996 $302.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess