EN
  • EN
  • DE

MAX4634ETB-T

Part No MAX4634ETB-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 1 4OHM 10TDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 18ns, 11ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 13pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -52dB @ 10MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN-EP (3x3)
Standard Package 247 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212064-MAX4634ETB-T
Ultra Librarian 3D Model Ultra Librarian MAX4634ETB-T CAD Model

Description

Maxim Integrated MAX4634ETB-T Analog Switch

The MAX4634ETB-T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that is designed to deliver precision and reliability for a broad range of applications. This compact and efficient switch is housed in a small, 10-pin TDFN package, making it an ideal choice for space-constrained designs.

With a wide operating voltage range from 1.8V to 5.5V, the MAX4634ETB-T is versatile enough to be used in various circuits that require an analog signal routing with minimal signal distortion. It is capable of handling rail-to-rail analog signals, which makes it suitable for audio, video, and other high-frequency applications.

The device features low on-resistance of just 0.5Ω (typical) that remains flat over the specified signal range and within the specified power-supply range. This low on-resistance ensures minimal signal loss and distortion, providing a clear and consistent signal path. Additionally, the switch has a high off-isolation and crosstalk rejection, which contributes to its clean and noise-free performance.

One of the key advantages of the MAX4634ETB-T is its fast switching speeds, with a turn-on time of 25ns and a turn-off time of 20ns. This rapid switching capability is crucial for applications that require high-speed signal processing and where timing is critical.

The MAX4634ETB-T also offers ESD protection up to ±2kV Human Body Model (HBM), ensuring robustness and reliability in environments where electrostatic discharge may be a concern. This feature helps to reduce the risk of damage to the device during handling and operation, thus enhancing its longevity and performance stability.

Maxim Integrated's commitment to quality is evident in the design and manufacturing of the MAX4634ETB-T. It is a suitable switching solution for designers looking for a switch that offers high performance, low power consumption, and space-saving packaging. Whether it's for data acquisition systems, communication devices, or consumer electronics, the MAX4634ETB-T is a smart choice for a high-quality analog switch.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0382 $54.3438
21+ $4.9544 $104.0424
32+ $4.7996 $153.5872
44+ $4.6447 $204.3668
56+ $4.4899 $251.4344
75+ $4.0254 $301.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess