EN
  • EN
  • DE

MAX4633CSE+

Part No MAX4633CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SW FAULT PRO DPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit DPST - NO
Number of Circuits 2
Max On Resistance 85 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Single Supply Voltage (V+) 9 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 18pF, 18pF
Max Leakage Current (IS off) 500pA
Crosstalk -66dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1068783-MAX4633CSE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4633CSE+ CAD Model

Description

Product Overview: MAX4633CSE+ from Maxim Integrated

The MAX4633CSE+ is a high-performance, low-voltage, quad single-pole/double-throw (SPDT) analog switch from Maxim Integrated. This device is designed to provide precision and flexibility for a wide range of applications, including signal routing, data acquisition systems, and communication devices. Its compact size and efficiency make it an ideal choice for portable and battery-powered equipment.

Key Features

  • Low-Voltage Operation: The MAX4633CSE+ operates from a single +1.8V to +5.5V power supply, making it suitable for low-voltage and low-power applications.
  • High-Speed Switching: With fast switching times (tON = 20ns, tOFF = 10ns), this analog switch ensures minimal delay and high throughput for critical applications.
  • Low On-Resistance: The device features a low on-resistance (RON) of 4Ω (max), which is matched between switches to within 0.5Ω (max) and remains flat over the specified signal range, ensuring signal integrity.
  • Low Crosstalk and Off-Isolation: Designed to minimize interference, the MAX4633CSE+ offers low crosstalk and high off-isolation, making it suitable for multiplexing/demultiplexing applications.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, which can withstand up to ±2000V Human Body Model, ensuring robustness and reliability in harsh environments.
  • Single-Supply Operation: This switch can be used with a single power supply, simplifying the power supply design and reducing the overall component count.

Applications

The versatility of the MAX4633CSE+ makes it ideal for a variety of applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Relay Replacement
  • Battery-Powered Devices

Package and Quality

The MAX4633CSE+ is available in a 16-pin narrow SO package, which is designed for space-saving on printed circuit boards. Maxim Integrated is known for their commitment to quality, and this product is no exception, offering high reliability and performance for demanding applications.

With its combination of low power consumption, high-speed operation, and robust ESD protection, the MAX4633CSE+ from Maxim Integrated stands out as a top choice for designers looking for a reliable analog switch solution.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess