EN
  • EN
  • DE

MAX4619CUE

Part No MAX4619CUE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER TRPL 1X2 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MAX4619
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881896-MAX4619CUE
Ultra Librarian 3D Model Ultra Librarian MAX4619CUE CAD Model

Description

Maxim Integrated's MAX4619CUE: High-Speed, Low-Voltage, 4/2-Channel Multiplexer

The MAX4619CUE is a versatile and efficient multiplexer (mux) from Maxim Integrated, designed for high-speed signal switching applications. This compact and robust component is ideal for systems that require minimal power consumption and high-speed operation, making it a perfect fit for battery-powered and portable devices, as well as communication systems and data acquisition units.

This high-performance device operates with dual-supply voltages ranging from ±2.7V to ±5.5V or a single supply voltage between +2.7V and +11V, providing flexibility in various circuit configurations. The MAX4619CUE features low on-resistance (100Ω max) and on-resistance matching between channels (4Ω max) which remains flat over the specified signal range (5Ω max), ensuring signal integrity and reducing distortion.

Designed with CMOS technology, the MAX4619CUE offers high-speed switching with turn-on and turn-off times of less than 150ns, enabling rapid signal routing and minimizing latency in critical applications. The device also boasts low crosstalk and off-isolation, further enhancing its performance in complex multiplexing tasks.

The MAX4619CUE comes in a 16-pin TSSOP package, which is suitable for surface-mount technology, providing a space-saving solution for densely packed circuit boards. Its 4/2-channel configuration allows for versatile use in various applications, from audio and video signal routing to data communication systems.

Maxim Integrated has equipped the MAX4619CUE with fault-tolerant inputs that exceed the power-supply rails, ensuring the mux remains operational even under stress conditions. Additionally, the device features TTL/CMOS-logic-compatible control inputs, simplifying the integration with digital systems and microcontrollers.

In summary, the MAX4619CUE from Maxim Integrated is a high-speed, low-voltage, 4/2-channel multiplexer that offers excellent performance in a compact form factor. Its low power consumption, high-speed operation, and robust feature set make it an ideal choice for designers looking to optimize their signal routing applications while maintaining signal fidelity and system reliability.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4255 $58.2120
59+ $1.9902 $117.4218
90+ $1.9281 $173.5290
124+ $1.8658 $231.3592
161+ $1.8036 $290.3796
215+ $1.6170 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess