EN
  • EN
  • DE

MAX4617CSE+

Part No MAX4617CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin SOIC N / IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 10 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 2 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 15ns, 10ns
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 5pF, 27pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -96dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 786328-MAX4617CSE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4617
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4617CSE+ CAD Model

Description

Maxim Integrated MAX4617CSE+ Product Overview

The MAX4617CSE+ is a high-performance analog switch from Maxim Integrated, designed to deliver precision signal routing for a wide array of applications. This advanced switch is part of Maxim's commitment to providing reliable and efficient solutions for analog signal management. The device is housed in a compact SOP-16 package, making it suitable for space-constrained applications while offering robust performance characteristics.

Key Features

  • Low On-Resistance: The MAX4617CSE+ boasts a low on-resistance (RON) of typically 4Ω, providing a high-quality signal path with minimal signal attenuation.
  • Single +5V Supply Operation: Designed to work with a single +5V supply, this switch simplifies power management in systems where 5V rails are standard.
  • Fast Switching Speeds: With transition times (tON/tOFF) typically around 100ns, the MAX4617CSE+ ensures quick response times for critical applications requiring high-speed switching.
  • Low Power Consumption: The device features low power consumption, making it ideal for battery-powered and power-sensitive applications.
  • ESD Protection: It includes ESD protection diodes to the V+ supply pin, which enhances the robustness of the device against electrostatic discharges.

Applications

The MAX4617CSE+ is versatile and can be used in various applications, including but not limited to:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Relay Replacement

Technical Specifications

Some of the technical specifications of the MAX4617CSE+ include:

  • Supply Voltage Range: +4.5V to +5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOP-16

Overall, the MAX4617CSE+ from Maxim Integrated stands out for its combination of low on-resistance, fast switching, and low power consumption, all packed into a small SOP-16 package. Whether for professional-grade audio equipment, precision data systems, or any other application that requires reliable analog switching, the MAX4617CSE+ is a solid choice that engineers can trust.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3143 $50.5144
20+ $5.1810 $103.6200
30+ $5.0191 $150.5730
42+ $4.8572 $204.0024
54+ $4.6953 $253.5462
72+ $4.2096 $303.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 903 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess