EN
  • EN
  • DE

MAX4616ESD+T

Part No MAX4616ESD+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 12ns, 10ns
-3db Bandwidth 70MHz
Charge Injection 6.5pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 1nA
Crosstalk -96dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1068731-MAX4616ESD+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4616ESD+T CAD Model

Description

Maxim Integrated MAX4616ESD+T Analog Switch

The MAX4616ESD+T from Maxim Integrated is a high-performance, low-voltage, single-ended analog switch that is designed to deliver exceptional signal integrity and switching precision. This component is well-suited for a wide range of applications, including data acquisition systems, communication devices, and audio/video signal routing.

Constructed with Maxim's proprietary silicon-gate process, the MAX4616ESD+T offers low on-resistance (Ron) and low on-resistance matching between channels, which is essential for maintaining signal quality in multiplexing/demultiplexing applications. The low charge injection feature minimizes distortion and ensures clean, reliable switching of analog signals.

This analog switch operates from a single +1.8V to +5.5V supply, making it versatile for both portable and stationary applications. The MAX4616ESD+T comes in a compact SOP (Small Outline Package) with 14 pins, providing a space-saving solution without compromising on performance.

Key features of the MAX4616ESD+T include:

  • Low on-resistance: Ensures minimal signal attenuation.
  • Low on-resistance flatness: Provides consistent performance over the entire signal range.
  • Single supply operation: +1.8V to +5.5V supply voltage range accommodates a variety of systems.
  • Fast switching speeds: Enables rapid signal routing and high bandwidth applications.
  • TTL/CMOS logic-compatible control inputs: Simplifies interfacing with digital components.
  • ESD protection: Enhances the robustness and reliability of the device in harsh environments.
  • Lead-free and RoHS compliant: Meets current environmental standards for electronic components.

The MAX4616ESD+T is an ideal choice for designers looking for a switch that offers both high precision and ease of use. Whether you're designing a battery-powered device or a complex communication system, this analog switch from Maxim Integrated can help you achieve a high level of performance while maintaining energy efficiency. Its durability and compliance with environmental standards also make it a responsible choice for modern electronic designs.

With its combination of advanced features and compact form factor, the MAX4616ESD+T is a versatile component that can enhance the functionality and reliability of your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess