EN
  • EN
  • DE

MAX4616CSD+T

Part No MAX4616CSD+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 12ns, 10ns
-3db Bandwidth 70MHz
Charge Injection 6.5pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 1nA
Crosstalk -96dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1068727-MAX4616CSD+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4616CSD+T CAD Model

Description

Maxim Integrated MAX4616CSD+T Analog Switch

The Maxim Integrated MAX4616CSD+T represents a cutting-edge solution in the field of integrated circuits, specifically designed for applications requiring high-performance analog switching. This monolithic device is part of Maxim's renowned MAX461x series of analog switches that are known for their low on-resistance and low-voltage operation, making them ideal for a variety of applications including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The MAX4616CSD+T boasts an on-resistance (RON) of just 4 ohms max, which remains flat over the specified signal range. This low RON is crucial for maintaining signal integrity and reducing power loss through the switch.
  • Single-Supply Operation: Designed to operate with a single +5V supply, this switch offers designers simplicity in power supply management, while also being capable of operating from a dual ±5V supply.
  • Fast Switching Speeds: With tON of 100ns and tOFF of 60ns, the MAX4616CSD+T ensures swift and responsive switching, a vital characteristic for high-speed signal processing.
  • Low Power Consumption: This device is optimized for low power consumption, which is essential for battery-operated and power-sensitive applications.
  • TTL/CMOS-Compatible: The switch's logic inputs are compatible with TTL and CMOS levels, making it easy to interface with a broad range of control logic.
  • Multiple Channels: The MAX4616CSD+T features a quad SPST configuration, providing four independently controllable single-pole, single-throw switches in one compact package.

Applications

The versatility of the MAX4616CSD+T allows it to be used in a wide array of applications. It is particularly well-suited for use in sample-and-hold circuits, audio and video signal routing, battery-operated equipment, and precision analog signal processing. Its small footprint and high reliability also make it a popular choice for portable consumer electronics and telecommunications infrastructure.

Package and Quality

The MAX4616CSD+T comes in a 14-pin SOIC package, which is known for its small size and ease of soldering onto printed circuit boards. Maxim Integrated ensures high-quality standards, and this product is no exception, offering both reliability and performance for critical and demanding analog applications.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess