EN
  • EN
  • DE

MAX4592ESE+T

Part No MAX4592ESE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 20 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Operating Supply Voltage 3 V ~ 16 V
Switch Time (Ton, Toff) (Maximum) 80ns, 45ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 10MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 704023-MAX4592ESE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4592
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4592ESE+T CAD Model

Description

Maxim Integrated's MAX4592ESE+T Analog Switch

The MAX4592ESE+T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to deliver precision and reliability for a wide range of applications. This versatile component is ideal for use in communication systems, data acquisition equipment, audio/video signal routing, and other applications where high switching speed and low power consumption are essential.

Constructed with Maxim's proprietary silicon-gate process, the MAX4592ESE+T offers excellent analog characteristics. It features low on-resistance (RON) of just 10 ohms max, which remains flat over the specified signal range and very low RON matching between channels. This ensures minimal signal distortion and provides excellent linearity, making it suitable for precision analog signal handling.

The device operates from a single +1.8V to +5.5V supply, making it compatible with a variety of logic families. This flexibility enables the MAX4592ESE+T to be used in both portable and stationary applications, where power supply options may vary. The low power consumption of the device helps to extend battery life in portable devices, while its high-speed switching capability, with tON of 30ns and tOFF of 20ns, ensures rapid signal routing with minimal delay.

The MAX4592ESE+T is available in a space-saving 16-pin narrow SO package, which is ideal for applications where board space is at a premium. The device also features an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Additional features of the MAX4592ESE+T include break-before-make switching action, which prevents momentary shorting when switching between signals. It also offers high off-isolation and crosstalk rejection, which minimizes noise and interference in complex systems. With ESD protection above 2000V per Method 3015.7, the MAX4592ESE+T ensures robustness and durability in a variety of application conditions.

In summary, Maxim Integrated's MAX4592ESE+T analog switch is an exceptional choice for designers seeking a reliable, high-performance switching solution that combines low power consumption with high-speed operation and excellent analog signal integrity.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess