EN
  • EN
  • DE

MAX4583LESE+

Part No MAX4583LESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX4583
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925413-MAX4583LESE+
Ultra Librarian 3D Model Ultra Librarian MAX4583LESE+ CAD Model

Description

Product Overview: MAX4583LESE+ from Maxim Integrated

The MAX4583LESE+ is a high-performance, low-voltage, CMOS analog multiplexer from Maxim Integrated, designed to deliver precision signal routing in a wide range of applications. This device is particularly well-suited for battery-powered and portable equipment due to its low power consumption and single +1.8V to +5.5V supply voltage range.

The MAX4583LESE+ features a single 8-channel multiplexer (mux), allowing it to connect a single output to any one of the eight inputs. This versatile configuration enables users to effectively manage multiple analog signals with minimal cross-talk and signal degradation. The device boasts a low on-resistance of less than 100 ohms, which remains flat over the specified signal range, ensuring high signal integrity and low distortion.

One of the key advantages of the MAX4583LESE+ is its ESD protection, which exceeds 2000V per the Human Body Model, providing robustness against electrostatic discharges during handling and operation. The device's latch-up performance also meets the JEDEC standard, ensuring reliable operation even under stressful conditions.

The MAX4583LESE+ operates efficiently with a low quiescent current, making it an excellent choice for power-sensitive applications. Additionally, its fast switching speeds enable rapid signal routing, which is essential for high-speed data acquisition systems and communication devices.

This multiplexer comes in a compact 16-pin narrow SO package, designated by the "LESE+" suffix, which is suitable for space-constrained applications. The small form factor combined with its low power requirements makes the MAX4583LESE+ an ideal solution for portable devices, such as handheld meters, medical instruments, and consumer electronics.

With its combination of low power operation, high-speed switching, and robust ESD protection, the MAX4583LESE+ from Maxim Integrated stands out as a reliable and efficient choice for designers looking to optimize their analog signal routing in a compact and energy-efficient package.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess