EN
  • EN
  • DE

MAX4581CUE+T

Part No MAX4581CUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 80 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance(CS off, CD off) 4pF, 18pF
Max Leakage Current (IS off) 1nA
Crosstalk -78dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1068634-MAX4581CUE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4581CUE+T CAD Model

Description

Maxim Integrated MAX4581CUE+T Analog Multiplexer

The MAX4581CUE+T is a high-performance, low-voltage, CMOS analog multiplexer from Maxim Integrated, designed to deliver precision signal routing in a variety of applications. This device features a single 8-to-1 multiplexer which can be operated from a single supply ranging from +2.7V to +12V or from dual supplies of ±2.7V to ±6V, making it highly versatile for both digital and analog signal processing tasks.

One of the standout attributes of the MAX4581CUE+T is its low on-resistance (Ron) of only 100 ohms max, which remains flat over the specified signal range (±5V). This characteristic ensures minimal signal distortion and attenuation, making it ideal for precision applications. Additionally, the device boasts a low charge injection of 10pC (max) and low power consumption, drawing only 0.2µA (max) from the supply, which is beneficial for power-sensitive designs.

The MAX4581CUE+T comes in a compact 16-pin TSSOP package, allowing for space-efficient designs in crowded PCB layouts. Its digital inputs are TTL/CMOS-logic compatible, providing ease of control and integration with a wide array of microcontrollers and digital logic systems. The multiplexer's ESD protection exceeds 2000V per Method 3015.7, ensuring robustness and reliability in harsh electrical environments.

Applications for the MAX4581CUE+T are diverse and include signal routing in communication systems, data acquisition systems, battery-operated equipment, audio and video signal routing, and medical equipment. Its ability to work with low voltage and dual supply modes makes it a flexible choice for designers looking to optimize their systems for power efficiency and signal integrity.

Overall, the Maxim Integrated MAX4581CUE+T analog multiplexer is a high-quality component that offers excellent performance, low power consumption, and high ESD protection. Its versatility and robustness make it a preferred choice for engineers and designers in a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5554 $53.3310
35+ $2.9173 $102.1055
54+ $2.8261 $152.6094
74+ $2.7349 $202.3826
95+ $2.6438 $251.1610
127+ $2.3703 $301.0281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess