EN
  • EN
  • DE

MAX4580CWE+

Part No MAX4580CWE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 1.25 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 160ns, 210ns
Charge Injection -60pC
Channel Capacitance(CS off, CD off) 115pF
Max Leakage Current (IS off) 500pA
Crosstalk -65dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 021740-MAX4580CWE+
Ultra Librarian 3D Model Ultra Librarian MAX4580CWE+ CAD Model

Description

The MAX4580CWE+ is a high-performance, low-voltage, CMOS analog multiplexer from Maxim Integrated, designed to deliver precision signal management for a wide range of applications. This device is an ideal solution for systems that require multiple input channels to be connected to a single output, such as data acquisition systems, test equipment, and communication systems.

Key Features

  • Multiple Configurations: The MAX4580CWE+ offers a 4:1 multiplexer configuration, enabling four different analog input signals to be switched to a single output.
  • Low-Voltage Operation: It operates from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies, making it versatile for both single and dual supply applications.
  • Low On-Resistance: The device features low on-resistance (100Ω max), providing minimal signal distortion and ensuring high signal integrity.
  • Low Crosstalk and Off-Isolation: Its design minimizes crosstalk and off-isolation, which is critical for accurate signal routing and multiplexing.
  • ESD Protection: The MAX4580CWE+ includes ESD protection diodes to the supplies, enhancing its robustness in harsh environments.
  • TTL/CMOS-Compatible: The control inputs are TTL/CMOS-compatible for easy integration with digital systems.

Applications

The MAX4580CWE+ is suitable for a variety of applications, including:

  • Sample and hold circuits
  • Data acquisition systems
  • Battery-powered instruments
  • Audio and video signal routing
  • Communication systems

Package and Quality

This device is available in a 16-pin wide SO package, offering a compact footprint for space-constrained applications. Maxim Integrated is known for its commitment to quality, and the MAX4580CWE+ is no exception, being manufactured to the highest standards to ensure performance and reliability.

With its combination of features, the MAX4580CWE+ from Maxim Integrated stands out as a versatile and reliable component for designers looking to optimize their analog signal routing with minimal signal loss and high fidelity.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2753 $67.2753
3+ $55.2009 $165.6027
4+ $53.4753 $213.9012
5+ $51.7509 $258.7545
6+ $50.0254 $300.1524
8+ $44.8510 $358.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess