EN
  • EN
  • DE

MAX4560ESE+T

Part No MAX4560ESE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER TRPL 1X2 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 160 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 150ns, 120ns
Charge Injection 2.4pC
Channel Capacitance(CS off, CD off) 2pF, 4pF
Max Leakage Current (IS off) 1nA
Crosstalk -93dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 1068606-MAX4560ESE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4560ESE+T CAD Model

Description

The MAX4560ESE+T from Maxim Integrated is a high-performance analog switch that offers precision, low-voltage operation, and is designed to cater to a variety of applications ranging from communication systems to data acquisition units. This analog switch is a testament to Maxim Integrated's commitment to providing innovative solutions that enhance system performance and reliability.

Key Features

  • Low On-Resistance: The MAX4560ESE+T boasts a low on-resistance (Ron) that ensures minimal signal attenuation, providing a high level of signal integrity.
  • Single Supply Operation: This device can operate from a single supply voltage ranging from +1.8V to +5.5V, making it versatile for various circuit designs and simplifying power supply requirements.
  • Dual Supply Capability: For applications requiring a wider signal range, the MAX4560ESE+T can also operate with dual supplies ranging from ±2.7V to ±5.5V.
  • Low Power Consumption: With its low power consumption, the device is ideal for portable and battery-powered applications where power efficiency is crucial.
  • TTL/CMOS Logic Compatible: The control logic is compatible with both TTL and CMOS levels, allowing for easy integration with digital systems.
  • High ESD Protection: The device features built-in electrostatic discharge (ESD) protection, safeguarding it against unexpected voltage spikes and enhancing its robustness.

Applications

The MAX4560ESE+T is well-suited for a wide array of applications, including but not limited to:

  • Sample and Hold Circuits
  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Battery-Powered Devices

Package and Availability

This analog switch comes in a 16-pin narrow SO package, identified by the suffix 'ESE'. The '+T' denotes the tape and reel packaging option, which is ideal for automated assembly processes. The MAX4560ESE+T is part of Maxim Integrated's commitment to providing high-quality, reliable components for a range of electronic applications.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess