EN
  • EN
  • DE

MAX4558CPE

Part No MAX4558CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description ±15kV ESD-Protected, Low-Voltage, CMOS Analog Multiplexers/Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 150ns, 120ns
Charge Injection 2.4pC
Channel Capacitance (CS(off), CD(off)) 2.5pF, 10pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -93dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1213762-MAX4558CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4558
Introduction Date April 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4558CPE CAD Model

Description

Maxim Integrated MAX4558CPE Multiplexer

The Maxim Integrated MAX4558CPE is a high-performance analog multiplexer that combines low on-resistance and low voltage operation with a compact and efficient design. This precision analog multiplexer is ideal for a wide range of applications, including signal routing in communication systems, data acquisition systems, and audio/visual equipment.

Featuring a single 8-channel configuration, the MAX4558CPE allows for the selection of one out of eight inputs to be passed to the output. This selection is determined by the address input, which is controlled digitally. The low on-resistance of the switch ensures minimal signal distortion and attenuation, making it an excellent choice for applications requiring high signal integrity.

The device operates from a single +4.5V to +30V supply or dual ±4.5V to ±20V supplies, providing flexibility in various circuit designs. The low power consumption of the MAX4558CPE makes it suitable for portable battery-operated devices. Additionally, the multiplexer's TTL/CMOS-compatible inputs contribute to its ease of use in digital systems.

The MAX4558CPE is available in a 16-pin DIP (Dual In-line Package) enclosure, which is known for its ease of handling and integration into a variety of electronic assemblies. The robust design ensures reliable performance over the extended industrial temperature range of -40°C to +85°C, making it a versatile choice for harsh operating environments.

Key features of the MAX4558CPE include:

  • Low on-resistance: Ensures high signal fidelity.
  • Single +4.5V to +30V or dual ±4.5V to ±20V supply operation: Offers design flexibility.
  • Low crosstalk and off-isolation: Minimizes signal interference.
  • Break-before-make switching: Prevents signal overlap during channel transitions.
  • TTL/CMOS logic-compatible control inputs: Simplifies interfacing with digital systems.
  • ESD protection: Enhances the durability of the device.

With its combination of performance, efficiency, and versatility, the Maxim Integrated MAX4558CPE stands out as a reliable solution for designers looking to optimize their signal routing applications.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6946 $61.0298
30+ $3.8519 $115.5570
47+ $3.7316 $175.3852
64+ $3.6112 $231.1168
83+ $3.4909 $289.7447
111+ $3.1297 $347.3967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess