EN
  • EN
  • DE

MAX4553CSE

Part No MAX4553CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description ±15kV ESD-Protected, Quad, Low-Voltage, SPST Analog Switches | IC SW QUAD ANLG ESD SPST 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 120Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Supply Voltage , Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 110ns, 90ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 3.5pF, 3pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX4553
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213756-MAX4553CSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4553CSE CAD Model

Description

Maxim Integrated MAX4553CSE: Precision Analog Multiplexer

The MAX4553CSE from Maxim Integrated is a high-performance, single-ended, 8-channel analog multiplexer that offers a robust solution for routing analog signals in complex systems. Designed with precision and reliability in mind, this device is ideal for applications requiring efficient signal management without compromising signal integrity.

Key Features

  • Low On-Resistance: The MAX4553CSE features a low on-resistance (Ron) of 100Ω max, which helps in minimizing signal attenuation and ensures a high-quality signal path.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power management in systems where dual supplies are impractical or undesirable.
  • Low Crosstalk and Off-Isolation: With excellent crosstalk and off-isolation specifications, the MAX4553CSE ensures minimal interference between channels and preserves signal fidelity.
  • ESD Protection: The device includes ESD protection diodes on all terminals, providing a robust interface that can withstand the rigors of real-world handling and connection.
  • Serial Interface: The MAX4553CSE comes with a serial digital interface, allowing for easy control of the multiplexer via a standard SPI or MICROWIRE interface, which is particularly beneficial in reducing the number of control lines and simplifying PCB layout.
  • Break-Before-Make Switching: It features break-before-make switching action, preventing momentary shorting when switching between channels.
  • Package: The device is available in a 16-pin narrow SO package, ensuring a compact footprint suitable for space-constrained applications.

Applications

The MAX4553CSE is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Test Equipment
  • Audio and Video Signal Routing
  • Industrial Control Systems
  • Communication Systems

In summary, the Maxim Integrated MAX4553CSE is a highly integrated solution for analog signal multiplexing, offering low on-resistance, precise channel-to-channel matching, and robust ESD protection. Its ease of use, combined with superior performance, makes it an excellent choice for designers looking to optimize their signal routing while maintaining signal integrity in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess