EN
  • EN
  • DE

MAX4551CEE

Part No MAX4551CEE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description ±15kV ESD-Protected, Quad, Low-Voltage, SPST Analog Switches | IC SW QUAD ANLG ESD SPST 16-QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
On-State Resistance (Maximum) 120Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Supply Voltage , Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 110ns, 90ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 3.5pF, 3pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX4551
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213754-MAX4551CEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4551CEE CAD Model

Description

Maxim Integrated MAX4551CEE Multiplexer

The MAX4551CEE from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer that offers precision signal routing for a variety of applications. This device is well-suited for battery-powered devices and portable applications due to its low power consumption and wide operating voltage range.

The MAX4551CEE operates with a single supply voltage ranging from +1.8V to +5.5V or a dual supply voltage from ±2.7V to ±5.5V, making it incredibly versatile for different circuit configurations. Its single-supply operation is particularly beneficial for portable devices where power efficiency is critical.

This multiplexer features four channels, allowing it to route one of four single-ended inputs to a single output, or two differential inputs to a differential output, providing flexibility in signal routing within a circuit. The MAX4551CEE offers low charge injection, low power consumption, and an ESD protection of ±2000V, which helps to preserve signal integrity and protect the device in harsh environments.

The device is controlled via a digital interface, which consists of two address inputs (A0 and A1) and an enable input (EN), allowing for easy integration into digital systems. The logic inputs are TTL and CMOS compatible, ensuring compatibility with a wide range of microcontrollers and digital circuits.

With its high off-isolation and low crosstalk characteristics, the MAX4551CEE provides excellent signal isolation, which is crucial for applications such as data acquisition, audio signal routing, and communication systems. The device also features break-before-make switching, which prevents momentary shorting of channels during switching, an important feature for preventing signal distortion and protecting the multiplexer and other components in the circuit.

Enclosed in a 16-pin QSOP package, the MAX4551CEE is designed for space-constrained applications, offering a compact solution without compromising on performance. Whether used in industrial control systems, medical equipment, or consumer electronics, the MAX4551CEE is an excellent choice for designers looking for a reliable and flexible analog multiplexer.

For detailed specifications and application notes, designers should refer to the official datasheet and technical documentation provided by Maxim Integrated.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess