EN
  • EN
  • DE

MAX4544EUA+T

Part No MAX4544EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 116255-MAX4544EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX4544EUA+T CAD Model

Description

Maxim Integrated MAX4544EUA+T Analog Switch

The Maxim Integrated MAX4544EUA+T is a high-performance, single-pole/double-throw (SPDT) analog switch that is designed to deliver precision and reliability for a wide range of applications. This compact switch is part of Maxim's extensive line of analog integrated circuits and is well-suited for tasks that require efficient routing of analog signals.

One of the key features of the MAX4544EUA+T is its low on-resistance (RON), which typically stands at 4 ohms. This low resistance ensures minimal signal distortion and power loss, making it an excellent choice for high-fidelity audio applications, precision data acquisition systems, and other applications where signal integrity is paramount.

The device operates from a single supply voltage ranging from +1.8V to +5.5V, making it versatile for both portable and stationary applications. The low power consumption of the MAX4544EUA+T is a significant advantage in battery-powered devices, contributing to longer operational life and reduced maintenance.

Another advantage of the MAX4544EUA+T is its high off-isolation and crosstalk rejection, which minimizes unwanted signal coupling between channels. This is particularly important in multiplexing applications and when dealing with multiple signals in close proximity.

The MAX4544EUA+T is available in a small 8-pin µMAX package, which is ideal for space-constrained environments. Its surface-mount design allows for efficient assembly and integration into a wide variety of electronic systems. With an extended operating temperature range from -40°C to +85°C, the MAX4544EUA+T is resilient and can withstand harsh environmental conditions.

Whether it's for use in communication systems, medical equipment, or industrial control panels, the Maxim Integrated MAX4544EUA+T brings a combination of performance, efficiency, and reliability to your analog switching needs. Its high-speed switching capability, low power consumption, and robust design make it a smart choice for designers looking to optimize their systems for both performance and size.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet and technical resources available from Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9506 $50.1602
42+ $2.4211 $101.6862
64+ $2.3454 $150.1056
89+ $2.2697 $202.0033
114+ $2.1941 $250.1274
153+ $1.9671 $300.9663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess