EN
  • EN
  • DE

MAX4542ESA

Part No MAX4542ESA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX4542
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881847-MAX4542ESA
Ultra Librarian 3D Model Ultra Librarian MAX4542ESA CAD Model

Description

MAX4542ESA - Precision, Low-Voltage, Single-Supply SPST Analog Switches

The MAX4542ESA, brought to you by Maxim Integrated, is a state-of-the-art single-pole/single-throw (SPST) analog switch designed to deliver high performance in integrated circuit systems. With its precision operation and low-voltage single-supply capabilities, it stands as a versatile component suitable for a wide array of applications, including battery-powered devices, sample-and-hold circuits, and communication systems.

Key Features

  • Single-Supply Operation: The MAX4542ESA operates from a +3V to +12V single supply or from dual supplies of ±3V to ±6V, making it highly adaptable to different circuit designs and power environments.
  • Low On-Resistance: With an on-resistance of just 100Ω (max), this switch ensures minimal signal distortion and power loss, providing a reliable pathway for analog signals.
  • Low Leakage Current: The device maintains a low leakage current of only 2.5nA (max) at +25°C, which is critical for maintaining signal integrity in sensitive applications.
  • Fast Switching Times: It features fast switching times (tON = 250ns max, tOFF = 200ns max), which is essential for applications that require rapid signal routing.
  • High Off-Isolation: Offering high off-isolation of -83dB at 1MHz, the MAX4542ESA minimizes crosstalk, making it ideal for multiplexing and signal routing applications.
  • TTL/CMOS-Compatible Control Inputs: The switch is easily controlled by TTL or CMOS logic levels, ensuring compatibility with a wide range of digital systems.

Applications

The MAX4542ESA's robust design and versatile features make it an excellent choice for various applications, including:

  • Audio and Video Switching
  • Communication Systems
  • Data Acquisition Systems
  • Portable Instruments
  • Sample-and-Hold Circuits
  • Test Equipment

In conclusion, the MAX4542ESA from Maxim Integrated is a highly reliable and efficient analog switch that offers precision performance for a multitude of electronic applications. Its low-voltage operation, fast switching, and high isolation properties make it an indispensable component for designers looking to optimize their circuitry for both performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess