EN
  • EN
  • DE

MAX4534EUD

Part No MAX4534EUD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 14TSSOP / Fault-Protected, High-Voltage, Single 4-to-1/Dual 2-to-1 Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Maximum) 400Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Single Supply Voltage (V+) 9V ~ 36V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 275ns, 200ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 5pF, 6.5pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -53dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Mounting Style SMD
Part Number Series MAX4534
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812648-MAX4534EUD
Ultra Librarian 3D Model Ultra Librarian MAX4534EUD CAD Model

Description

The MAX4534EUD from Maxim Integrated is a high-performance, low-voltage, 4-channel analog multiplexer or demultiplexer. This versatile component is designed to operate in a variety of systems that require precise signal routing, such as data acquisition systems, communication systems, and medical equipment.

Constructed with Maxim's proprietary silicon-gate process, the MAX4534EUD offers excellent digital logic-level characteristics. It operates with a single supply voltage ranging from +3V to +5.5V, making it suitable for portable and battery-powered applications. It also supports a dual supply configuration from ±3V to ±5.5V, providing flexibility for systems that require bipolar operating voltages.

One of the key features of the MAX4534EUD is its low on-resistance, which is matched between channels and remains flat over the specified signal range. This ensures minimal signal distortion and provides excellent linearity for precision applications. The on-resistance is also matched between switches, which helps to maintain signal integrity when switching between channels.

The device is also characterized by its low crosstalk and off-isolation, which are critical for reducing interference between channels and maintaining signal clarity. This makes the MAX4534EUD an ideal choice for multiplexing high-frequency signals or for applications where multiple signals need to be processed simultaneously without interference.

For digital interfacing, the MAX4534EUD features TTL/CMOS-compatible control inputs. This allows for easy integration with a wide range of microcontrollers and digital systems. Additionally, the device offers break-before-make switching, which prevents momentary shorting when switching from one channel to another.

The MAX4534EUD is available in a compact 14-pin TSSOP package, which is conducive to space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation in extreme environments.

With its combination of low-power operation, high precision, and robust performance, the MAX4534EUD is a top choice for designers looking to implement efficient analog signal routing in their electronic designs.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess