EN
  • EN
  • DE

MAX4533CPP+

Part No MAX4533CPP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPDT 20-Pin PDIP N / IC SWITCH QUAD SPDT 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 175 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 250ns, 150ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -66dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 786248-MAX4533CPP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4533
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4533CPP+ CAD Model

Description

The MAX4533CPP+ is a precision, CMOS analog multiplexer/demultiplexer (mux/demux) that is part of Maxim Integrated's comprehensive line of switching solutions. This particular device is designed to facilitate the routing of analog or digital signals to multiple destinations or from multiple sources. The MAX4533CPP+ is highly versatile and is suitable for various applications, including data acquisition systems, communication systems, and signal routing tasks.

Key Features

  • Low On-Resistance: The MAX4533CPP+ boasts a low on-resistance of 100 ohms max, which remains flat over the specified signal range. This ensures low insertion loss and minimal signal distortion, making it ideal for precision applications.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power supply requirements and making it suitable for portable and battery-operated equipment.
  • Low Power Consumption: With a quiescent supply current of only 0.4 microamps, this device is extremely power-efficient, helping to extend battery life in portable applications.
  • High Off-Isolation: The device offers high off-isolation of -75dB at 1MHz, which prevents signal leakage between channels and ensures signal integrity.
  • TTL/CMOS-Compatible: Logic inputs are TTL/CMOS-compatible, allowing for easy integration with digital systems.
  • Break-Before-Make Switching: The MAX4533CPP+ features break-before-make switching, which eliminates the possibility of momentary shorting when switching between channels.

Applications

  • Audio/Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Test Equipment

Package and Quality

The MAX4533CPP+ is offered in a 20-pin plastic DIP (PDIP) package, ensuring robustness and ease of handling during the manufacturing process. Maxim Integrated is known for its commitment to quality, and this product is no exception, providing reliable performance for critical applications.

With its combination of low power consumption, precision signal handling, and ease of use, the MAX4533CPP+ from Maxim Integrated stands out as a top choice for designers looking for a high-quality analog multiplexer/demultiplexer.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess