Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name MAX4532
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925398-MAX4532CAP
Ultra Librarian 3D Model Ultra Librarian MAX4532CAP CAD Model

Description

Maxim Integrated MAX4532CAP Product Overview

The MAX4532CAP from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer (mux) that offers precision signal routing in a compact package. Designed for applications that require minimal power consumption and space, this device is well-suited for battery-powered equipment, portable instruments, and data acquisition systems.

Key Features

  • Single 8-Channel Multiplexer: The MAX4532CAP features a single 8-channel configuration, allowing for efficient signal routing from eight different inputs to a common output.
  • Low-Voltage Operation: Operating from a single +2.7V to +5.5V supply, the device is optimized for low-voltage systems and helps in extending battery life in portable applications.
  • Low On-Resistance: With a low on-resistance (R<sub>ON) that typically ranges from 100Ω to 150Ω, this multiplexer ensures minimal signal distortion and attenuation.
  • Low Charge Injection: The MAX4532CAP exhibits very low charge injection, which is essential for maintaining signal integrity, especially in precision analog applications.
  • ESD Protection: It is equipped with enhanced electrostatic discharge (ESD) protection, safeguarding the device from potential damage during handling and operation.
  • Compact Packaging: The product is available in a 20-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

  • Data Acquisition Systems
  • Battery-Powered Devices
  • Portable Instruments
  • Communication Systems
  • Audio and Video Signal Routing

The MAX4532CAP is a versatile component that delivers reliable performance with its excellent analog specifications. Its integration into a system simplifies design complexity and enhances overall functionality. Maxim Integrated's commitment to quality ensures that this analog multiplexer will meet the rigorous demands of modern electronic applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Maxim Integrated website or contact their support team for technical assistance.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SWITCH DUAL SPST-NO 8MICROPAK
Lowest to $3.9117
ECAD model for FSA266L8X
ON Semiconductor
Triple SPDT 1.0 ohm RON Switch
Lowest to $0.5462
ECAD model for NLAS4783BMN1R2G
Fairchild/ON Semiconductor
IC SWITCH DUAL SPST 8MICROPAK
Lowest to $0.1837
ECAD model for FSA1258AL8X
Fairchild/ON Semiconductor
IC SWITCH DUAL SPST US8
Need more? Email Us
ECAD model for FSA1259K8X
Fairchild/ON Semiconductor
IC SWITCH SPDT 6MICROPAK
Lowest to $5.9849
ECAD model for FSA4157L6X
Fairchild/ON Semiconductor
IC SWITCH SPDT 6WLCSP
Lowest to $0.4528
ECAD model for FSA839UCX
IDT, Integrated Device Technology Inc
IC MUX/DEMUX DUAL 4X1 48QVSOP / Analog Multiplexer Hex 4:1 48-Pin QVSOP T/R
Need more? Email Us
ECAD model for QS4A215Q1G8
Fairchild/ON Semiconductor
IC SWITCH SPST SC70-6
Need more? Email Us
ECAD model for FSA1157P6X
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FSAL200SQCX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention