EN
  • EN
  • DE

MAX4528CSA+T

Part No MAX4528CSA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 110Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm
Single Supply Voltage (V+) 2.7V ~ 12V
Voltage - Supply, Dual (V±) ±2.7V ~ 6V
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 13pF
Current - Leakage (IS(off)) (Maximum) 500pA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Part Number Series MAX4528
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806025-MAX4528CSA+T
Ultra Librarian 3D Model Ultra Librarian MAX4528CSA+T CAD Model

Description

Maxim Integrated MAX4528CSA+T Analog Multiplexer

The MAX4528CSA+T is a high-performance, single-ended, 8-channel analog multiplexer from Maxim Integrated. This precision analog switching component is designed to operate with a single +5V supply or dual ±5V supplies, making it versatile for a wide range of applications including data acquisition systems, test equipment, and communication systems.

With its low on-resistance of less than 100 ohms and low charge injection, the MAX4528CSA+T ensures signal integrity and minimal distortion, which is critical for precision analog applications. The device also boasts low crosstalk and off-isolation, providing additional assurance that signals are cleanly and accurately routed without interference from other channels.

The MAX4528CSA+T is available in an 8-pin SOIC package, which is ideal for space-constrained applications. It operates over the extended temperature range of -40°C to +85°C, making it suitable for industrial environments where temperature variations are a concern.

With its Break-Before-Make (BBM) switching action, the MAX4528CSA+T prevents momentary shorting when switching between channels, which is essential for protecting sensitive analog signals and preventing noise glitches during channel transitions. The device is controlled via a 3-wire serial interface, which simplifies the connection to microcontrollers or other digital control logic.

Key features of the MAX4528CSA+T include:

  • Single +5V or Dual ±5V Supply Operation
  • Low On-Resistance (<100Ω)
  • Low Crosstalk and Off-Isolation
  • Break-Before-Make Switching Action
  • 3-Wire Serial Interface
  • Extended Temperature Range: -40°C to +85°C
  • 8-Pin SOIC Package

Whether you're designing a precision measurement system or a complex communication device, the MAX4528CSA+T offers the reliability and performance needed for critical analog switching applications. Its combination of low on-resistance, low crosstalk, and a user-friendly interface make it a smart choice for engineers looking to enhance their system's performance with a high-quality analog multiplexer from a trusted manufacturer like Maxim Integrated.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1473 $51.5352
57+ $1.7619 $100.4283
88+ $1.7068 $150.1984
122+ $1.6518 $201.5196
157+ $1.5967 $250.6819
210+ $1.4315 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess