Maxim Integrated MAX44284HAUT Low-Power, Precision Op Amp
The MAX44284HAUT from Maxim Integrated is a high-precision, low-power operational amplifier that offers a unique combination of low offset voltage, low input bias current, and low power consumption. This makes it an ideal choice for a wide range of applications, including sensor interfaces, medical instrumentation, and portable devices.
This operational amplifier features a maximum offset voltage of just 25 µV and a low input bias current of 1 pA, ensuring high accuracy in signal amplification. The MAX44284HAUT operates from a single 2.7V to 5.5V power supply, which allows for flexibility in design for both low-voltage and standard systems. Its quiescent current is remarkably low at 45 µA, making it suitable for battery-powered applications where power efficiency is crucial.
With a gain bandwidth product of 2 MHz, this op amp is capable of handling a wide range of frequencies, ensuring that it can be used in various signal processing tasks. The MAX44284HAUT also features rail-to-rail outputs, which maximize the dynamic range in low-voltage applications. Additionally, the device comes in a compact 6-pin SOT-23 package, making it an excellent choice for space-constrained applications.
The MAX44284HAUT is part of Maxim Integrated's precision operational amplifiers that are designed to provide high-accuracy signal conditioning with minimal power consumption. Its robust design ensures performance stability over temperature and time, which is essential for precision applications. With its combination of features, the MAX44284HAUT stands out as a high-performance solution for designers looking to enhance the accuracy and efficiency of their electronic systems.
Key Features:
- Low Offset Voltage: 25 µV (max)
- Low Input Bias Current: 1 pA
- Low Quiescent Current: 45 µA
- Wide Supply Voltage Range: 2.7V to 5.5V
- Gain Bandwidth Product: 2 MHz
- Rail-to-Rail Outputs
- Compact 6-pin SOT-23 Package
Whether for precision data acquisition, sensor signal conditioning, or energy-sensitive applications, the MAX44284HAUT from Maxim Integrated offers a compelling blend of performance and power efficiency that can meet the demands of today's advanced electronic designs.