EN
  • EN
  • DE

MAX4526EPA

Part No MAX4526EPA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Phase-Reversal Analog Switches | IC SW ANLG PHASE-REVERSAL 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 175Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 13pF
Current - Leakage (IS(off)) (Maximum) 500pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX4526
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213717-MAX4526EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4526EPA CAD Model

Description

The MAX4526EPA is a versatile, low-voltage, CMOS analog multiplexer/demultiplexer (mux/demux) from Maxim Integrated, designed to cater to a variety of signal switching requirements in modern electronic applications. This precision device allows for the routing of analog or digital signals to multiple destinations or the selection of signals from multiple sources to a single destination.

Key Features

  • Single-Supply Operation: The MAX4526EPA operates from a single +5V supply, making it suitable for battery-powered and portable devices where power efficiency is crucial.
  • Dual Mode: It can function as a dual 4-channel multiplexer or a single 8-channel multiplexer, providing flexibility in signal routing for complex circuit designs.
  • Low Power Consumption: The device features low power consumption, which is ideal for power-sensitive applications.
  • High-Speed Switching: Fast switching speeds make the MAX4526EPA suitable for high-frequency signal routing, ensuring minimal signal delay.
  • ESD Protection: It offers excellent electrostatic discharge (ESD) protection, thereby enhancing the durability and longevity of the product in harsh environments.
  • Bidirectional Signal Flow: The mux/demux supports bidirectional signal flow, allowing it to be used in a wide range of applications, from data acquisition systems to communication devices.

Applications

The MAX4526EPA is ideal for various applications including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Automatic Test Equipment (ATE)

Package and Quality

The device comes in a PDIP-16 package, which is easy to handle and compatible with standard PCB layouts. Maxim Integrated ensures high-quality standards, making the MAX4526EPA a reliable choice for both commercial and industrial applications.

With its combination of features, the MAX4526EPA from Maxim Integrated stands out as a high-performance solution for designers looking to enhance the efficiency and functionality of their multiplexing and demultiplexing needs.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess