EN
  • EN
  • DE

MAX4518CSD+

Part No MAX4518CSD+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 4:1 14-Pin SOIC N / IC MULTIPLEXER 4X1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm (Maximum)
Operating Supply Voltage 2 V ~ 15 V
Dual Voltage Supply ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 5pC (Maximum)
Channel Capacitance (CS(off), CD(off)) 5pF, 16pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -92dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 786231-MAX4518CSD+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4518
Introduction Date May 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4518CSD+ CAD Model

Description

The MAX4518CSD+ from Maxim Integrated is a precision, low-voltage, dual 4-channel/dual 8-channel CMOS analog multiplexers. Designed to operate with a single +3V to +5V supply or dual ±3V to ±5V supplies, this versatile component offers a robust solution for routing analog and digital signals in various applications.

Key Features

  • Low On-Resistance: The device features a low on-resistance (100 ohms max) that remains flat over the specified signal range (±5V), providing consistent performance and minimal signal distortion.
  • Low Crosstalk and Off-Isolation: It offers excellent signal integrity with low crosstalk and off-isolation, ensuring minimal interference between channels.
  • Single or Dual Supply Operation: The MAX4518CSD+ can be used with a single supply ranging from +3V to +5V or with dual supplies of ±3V to ±5V, making it flexible for various circuit designs.
  • Low Power Consumption: With its low power requirements, this component is ideal for battery-powered and portable devices, helping to extend battery life and reduce energy costs.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, which guards against unexpected voltage spikes and improves overall reliability.
  • TTL/CMOS-Compatible: The control inputs are TTL/CMOS compatible, allowing for easy integration with digital systems.

Applications

The MAX4518CSD+ is well-suited for a wide range of applications, including:

  • Communication Systems
  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Test Equipment
  • Avionics

Package and Quality

Enclosed in a compact SOIC package, the MAX4518CSD+ is designed for space-constrained applications. Maxim Integrated ensures high-quality standards, and this product is no exception, providing reliable performance for critical and demanding applications.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess