EN
  • EN
  • DE

MAX4508ESE+

Part No MAX4508ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin SOIC N / IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 400 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Maximum)
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 275ns, 200ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 10pF, 19pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -62dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 786224-MAX4508ESE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4508
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4508ESE+ CAD Model

Description

The MAX4508ESE+ is a high-performance, single-ended, 8-channel analog multiplexer from Maxim Integrated. This precision analog switching device is designed to provide a seamless interface for routing analog signals in a variety of applications, including data acquisition systems, test equipment, and communication devices.

Key Features:

  • Low On-Resistance: The MAX4508ESE+ boasts a low on-resistance of typically 100 ohms, which minimizes signal attenuation and ensures excellent signal integrity.
  • Single Supply Operation: This device operates from a single +5V supply, simplifying the power supply design and reducing power consumption.
  • Low Crosstalk: With low crosstalk between channels, the MAX4508ESE+ ensures that signals are switched cleanly and with minimal interference.
  • High Off-Isolation: High off-isolation prevents signal leakage between channels when they are in the off state, maintaining the accuracy and integrity of the signal path.
  • ESD Protection: The device includes ESD protection diodes on all pins, safeguarding the multiplexer against electrostatic discharge events and enhancing its robustness for industrial environments.
  • Break-Before-Make Switching: The MAX4508ESE+ features break-before-make switching, which prevents momentary shorting of channels during transitions.

Applications:

The versatile nature of the MAX4508ESE+ makes it suitable for a wide range of applications, including:

  • Data acquisition systems
  • Audio/video signal routing
  • Communication systems
  • Medical equipment
  • Industrial control systems

Package and Quality:

The MAX4508ESE+ is offered in a compact 16-pin narrow SO package, allowing for a reduced footprint on PCBs. Maxim Integrated is committed to the highest quality standards, and this product is designed to meet or exceed the requirements of the most demanding applications.

With its blend of performance, reliability, and versatility, the MAX4508ESE+ from Maxim Integrated stands out as an excellent choice for designers looking to implement precise analog signal routing in their next project.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess