EN
  • EN
  • DE

MAX4501EXK+T

Part No MAX4501EXK+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Max) 250 Ohm
Voltage - Supply, Single (V+) 2 V ~ 12 V
Switch Time (Ton, Toff) (Max) 75ns, 50ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 3pF, 3pF
Current - Leakage (IS(off)) (Max) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package SC-70-5
Win Source Part Number 143411-MAX4501EXK+T
Ultra Librarian 3D Model Ultra Librarian MAX4501EXK+T CAD Model

Description

The MAX4501EXK+T is a high-performance, low-voltage, CMOS analog switch from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This single-pole/single-throw (SPST) switch operates with a single supply voltage ranging from +2.7V to +12V, making it suitable for battery-powered devices and portable electronics.

With its low on-resistance of 100Ω (max) and on-resistance match between channels of less than 5Ω, the MAX4501EXK+T provides excellent linearity and ensures minimal signal distortion. This is particularly important in applications requiring high accuracy, such as data acquisition systems, sample-and-hold circuits, and audio signal routing.

The device features fast switching speeds (tON = 150ns max, tOFF = 100ns max) which are essential for applications that require rapid signal switching. The high off-isolation of -83dB at 1MHz further enhances the performance of the MAX4501EXK+T by minimizing crosstalk between signals, making it an ideal choice for multiplexing and demultiplexing applications.

Maxim Integrated's MAX4501EXK+T also offers robust electrostatic discharge (ESD) protection, which is critical for maintaining the longevity and reliability of the device in environments where static discharge can occur. Additionally, the analog switch's low power consumption helps to extend the battery life of portable devices.

For design flexibility, the MAX4501EXK+T is available in a small SOT23-5 package, which is perfect for space-constrained applications. The device's extended temperature range of -40°C to +85°C allows it to operate reliably in a variety of environmental conditions.

Overall, the MAX4501EXK+T is an excellent choice for designers looking for a high-quality analog switch that combines low-voltage operation, fast switching, precision performance, and compact packaging. Whether it's for industrial controls, communication systems, or consumer electronics, the MAX4501EXK+T is engineered to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2018 $50.6414
56+ $1.8067 $101.1752
86+ $1.7502 $150.5172
119+ $1.6937 $201.5503
153+ $1.6373 $250.5069
205+ $1.4679 $300.9195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess