EN
  • EN
  • DE

MAX4501CUK

Part No MAX4501CUK
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX1 160OHM SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Max) 160Ohm
Voltage - Supply, Single (V+) 2V ~ 12V
Switch Time (Ton, Toff) (Max) 75ns, 50ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 3pF
Current - Leakage (IS(off)) (Max) 1nA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX4501
Standard Package 460 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881817-MAX4501CUK
Ultra Librarian 3D Model Ultra Librarian MAX4501CUK CAD Model

Description

The MAX4501CUK from Maxim Integrated is a high-performance, low-voltage, single-pole/single-throw (SPST) analog switch designed for precision applications in modern electronics. This compact switch operates with a single +2V to +12V supply, making it an ideal choice for battery-powered and portable devices where power efficiency is critical.

The MAX4501CUK features low on-resistance (RON) typically less than 100 ohms, ensuring minimal signal distortion and power loss. This low on-resistance is matched between channels and remains flat over the specified signal range, providing excellent linearity and low signal attenuation. Additionally, the device has a high off-isolation and crosstalk rejection, which helps maintain signal integrity in multiplexing applications.

With its fast switching speeds (tON and tOFF), the MAX4501CUK is suitable for high-frequency signal routing, and its low charge injection minimizes transient errors in sample-and-hold circuits. The device's TTL/CMOS-logic-compatible control inputs make it easy to interface with a wide range of microcontrollers and digital logic systems.

Maxim Integrated has packaged the MAX4501CUK in a space-saving 5-pin SOT-23 package, which is conducive to high-density PCB layouts. Its extended temperature range from -40°C to +85°C allows for reliable operation in diverse environmental conditions, making it a versatile choice for industrial, telecommunications, and consumer electronics markets.

Key features of the MAX4501CUK include:

  • Single +2V to +12V supply operation
  • Low on-resistance (<100Ω)
  • Fast switching speeds
  • Low power consumption
  • High off-isolation and crosstalk rejection
  • Low charge injection
  • TTL/CMOS logic-compatible control inputs
  • Space-saving SOT-23 packaging

In summary, the MAX4501CUK from Maxim Integrated is a highly reliable and efficient analog switch that offers superior performance for a wide range of applications. With its low-voltage operation, low on-resistance, and fast switching capabilities, it is an excellent choice for designers looking to optimize their systems for both space and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6502 $57.7570
90+ $1.3540 $121.8600
135+ $1.3118 $177.0930
185+ $1.2693 $234.8205
240+ $1.2271 $294.5040
315+ $1.1002 $346.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess