EN
  • EN
  • DE

MAX4487ASD

Part No MAX4487ASD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad, Low-Cost, Single-Supply 7MHz, Rail-to-Rail Op Amps | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 20V/μs
Gain Bandwidth Product 7MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 300μV
Supply Current 2.2mA
Current - Output / Channel 33mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MAX4487
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213662-MAX4487ASD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4487ASD CAD Model

Description

Maxim Integrated MAX4487ASD Low-Distortion, Low-Noise, Wideband Operational Amplifiers

The MAX4487ASD from Maxim Integrated is a high-performance operational amplifier designed to deliver exceptional audio and signal fidelity. With its low-distortion and low-noise characteristics, this op-amp is an ideal choice for a wide range of applications requiring precise signal amplification, such as professional audio equipment, high-quality audio/video receivers, and broadcast systems.

This versatile operational amplifier features a wide bandwidth, which ensures that signals are amplified without significant loss of detail, making it perfect for high-speed signal processing tasks. The MAX4487ASD operates from a single supply voltage ranging from 2.7V to 5.5V or dual supplies of ±1.35V to ±2.75V, providing flexibility in various circuit designs.

The device comes in a 14-pin SOIC package, which is compact and suitable for space-constrained applications. The MAX4487ASD boasts an impressive slew rate, which contributes to its ability to handle rapid changes in input signals, ensuring that the output remains free of distortion and artifacts.

Key features of the MAX4487ASD include:

  • Low total harmonic distortion (THD) for high-fidelity audio reproduction.
  • Ultra-low noise performance, minimizing background hiss and preserving signal integrity.
  • Wide bandwidth to accommodate a broad range of frequencies without signal degradation.
  • High output drive capability, making it suitable for driving heavy loads.
  • Excellent power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR), ensuring stable performance despite fluctuations in power supply or common-mode signals.

The MAX4487ASD is also equipped with a shutdown feature that significantly reduces power consumption when the amplifier is not in use, making it an energy-efficient choice for battery-powered devices.

Overall, the Maxim Integrated MAX4487ASD operational amplifier is a top-of-the-line component for designers looking to achieve the highest quality signal amplification with minimal distortion and noise. Its robust feature set and performance specifications make it an excellent choice for both professional and high-end consumer audio applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0316 $60.9480
70+ $1.6669 $116.6830
110+ $1.6148 $177.6280
150+ $1.5627 $234.4050
195+ $1.5107 $294.5865
260+ $1.3544 $352.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess