EN
  • EN
  • DE

MAX4475AUA+

Part No MAX4475AUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ RRO 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 100
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 3 V/µs
Gain Bandwidth Product 10MHz
Current - Input Bias 1pA
Voltage - Input Offset 70µV
Current - Supply 2.5mA
Current - Output / Channel 48mA
Voltage - Supply Single/Dual (±) 2.7 V ~ 5.5 V ±1.35 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 8-TSSOP 8-MSOP (0.118" 3.00mm Width)
Manufacturer Device Package 8-uMAX
Catalog General Purpose
Win Source Part Number 073599-MAX4475AUA+
Ultra Librarian 3D Model Ultra Librarian MAX4475AUA+ CAD Model

Description

Maxim Integrated's MAX4475AUA+ Precision Op-Amp

The MAX4475AUA+ is a high-performance operational amplifier (op-amp) from Maxim Integrated, designed to offer precision, low noise, and high-speed operation for a wide range of applications. This op-amp is well-suited for tasks that require accurate signal conditioning, such as in control systems, instrumentation, and audio applications.

Key Features

  • Low Offset Voltage: The MAX4475AUA+ boasts a low input offset voltage, which enhances the accuracy of the amplification process and makes it ideal for precision applications.
  • Low Noise: With its low noise characteristics, this op-amp minimizes the introduction of unwanted signals into the amplification process, ensuring the integrity of the original signal is maintained.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, which allows it to maintain its amplification capabilities over a wide frequency range.
  • Rail-to-Rail Output: The MAX4475AUA+ is capable of rail-to-rail output swings, providing maximum dynamic range which is particularly useful in single-supply operations or when the full range of the power supply is needed for the output signal.
  • Single-Supply Operation: This op-amp can operate from a single supply voltage, simplifying the power supply design and making it suitable for battery-powered devices.
  • Wide Supply Voltage Range: It supports a wide supply voltage range, accommodating various application requirements and ensuring versatility across different system designs.
  • Compact Package: The MAX4475AUA+ comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications without compromising performance.

Applications

The MAX4475AUA+ is ideal for a variety of applications that require high precision and low noise. It is commonly used in:

  • Instrumentation amplifiers
  • Active filters
  • Audio processing
  • Data acquisition systems
  • Control systems

With its robust feature set, the MAX4475AUA+ from Maxim Integrated stands out as a reliable choice for professionals looking for a high-quality op-amp that delivers consistent performance across a range of demanding applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2471 $56.1195
100+ $1.0233 $102.3300
155+ $0.9913 $153.6515
210+ $0.9593 $201.4530
270+ $0.9274 $250.3980
365+ $0.8315 $303.4975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess