EN
  • EN
  • DE

MAX4461TEUT+T

Part No MAX4461TEUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 2.5MHZ SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 2.5MHz
-3db Bandwidth 250kHz
Current - Input Bias 1pA
Voltage - Input Offset 50μV
Operating Supply Current 800μA
Output Current per Channel 150mA
Dual Supply Voltage (±) 2.85 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 703865-MAX4461TEUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4461
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4461TEUT+T CAD Model

Description

The MAX4461TEUT+T is a high-performance operational amplifier designed by Maxim Integrated, renowned for its precision and low-power consumption. This op-amp is specifically engineered to deliver optimum performance in a wide range of applications, including sensor interfaces, portable devices, and industrial control systems.

Key Features

  • Low Voltage Operation: The device operates from a single +2.7V to +5.5V power supply, making it ideal for battery-powered applications and portable electronics.
  • High Output Current: With its ability to deliver a high output current, the MAX4461TEUT+T can drive heavier loads, enhancing the versatility of its applications.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, which allows the output to swing very close to the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Input Bias Current: It offers an exceptionally low input bias current, which is crucial for precision applications and ensures minimal error in signal processing.
  • Low Quiescent Current: The device is designed with power efficiency in mind, featuring a low quiescent current that is ideal for power-sensitive applications.
  • Small Package: Housed in a tiny SOT-23-6 package, this op-amp requires minimal space on a PCB, making it suitable for compact electronic designs.

Applications

The MAX4461TEUT+T's combination of low power consumption and high precision makes it an excellent choice for a variety of applications, including:

  • Portable Battery-Powered Devices
  • Data Acquisition Systems
  • Sensor Signal Conditioning
  • Medical Instrumentation
  • Industrial Process Controls

Conclusion

Maxim Integrated's MAX4461TEUT+T operational amplifier stands out for its low-power operation, high output current capability, and rail-to-rail output, all packed in a small SOT-23-6 package. It is a versatile component that can be integrated into a multitude of applications where precision and efficiency are paramount. With its robust feature set, this op-amp is a reliable choice for designers looking to optimize their electronic designs for performance and space.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess