Maxim Integrated MAX4460EUT#TG16 Overview
The MAX4460EUT#TG16 is a high-performance, low-power, operational amplifier from Maxim Integrated, designed for a wide range of analog applications. This precision op-amp is characterized by its low voltage operation and minimal power consumption, making it an ideal choice for battery-powered devices and portable applications.
Key Features
- Low Voltage Operation: The MAX4460 operates from a single supply voltage as low as 2.4V, up to a maximum of 5.5V, allowing for flexible integration into various circuit designs.
- High Output Drive Capability: Despite its low power consumption, this op-amp can drive heavy loads, making it suitable for audio amplification and other applications requiring high output currents.
- Low Input Bias Current: The device features a low input bias current, which is crucial for precision analog circuits and sensor interfaces.
- Low Noise Performance: With its low noise specifications, the MAX4460 provides clean signal amplification, essential for high-fidelity audio systems and sensitive measurement equipment.
- Small Package Size: The op-amp comes in a tiny 6-pin SOT-23 package, which is perfect for space-constrained applications.
Applications
The MAX4460EUT#TG16 is versatile and can be used in various applications, including:
- Portable Instrumentation
- Battery-Powered Devices
- Sensor Signal Conditioning
- Audio Amplifiers
- Active Filters
- Medical Devices
Product Specifications
The MAX4460EUT#TG16 offers a combination of features that make it a robust choice for designers:
- Supply Voltage Range: 2.4V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOT-23
- Number of Channels: 1
- Amplifier Type: General Purpose
In summary, the Maxim Integrated MAX4460EUT#TG16 operational amplifier offers a blend of low-power operation, high precision, and compact packaging, making it a suitable choice for a wide array of electronic designs where space and power efficiency are critical.