EN
  • EN
  • DE

MAX4451EKA-T

Part No MAX4451EKA-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP 210MHZ R-TO-R SOT23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 485 V/μs
-3db Bandwidth 210MHz
Current - Input Bias 6.5μA
Voltage - Input Offset 4mV
Operating Supply Current 6.5mA
Channel Output Current 70mA
Supply Voltage - Operating 4.5 V to 11 V, ±2.25 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 112049-MAX4451EKA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4451EKA-T CAD Model

Description

Maxim Integrated Product: MAX4451EKA-T Overview

The MAX4451EKA-T from Maxim Integrated is a high-performance, low-power operational amplifier designed to deliver precision and reliability for a wide array of applications. This op-amp comes in a compact SOT-23 package, making it ideal for space-constrained applications without compromising on functionality.

Key Features

  • High-Speed Operation: With its fast settling time and high slew rate, the MAX4451EKA-T is well-suited for applications requiring quick response times and high bandwidth.
  • Low Power Consumption: This op-amp is engineered for power-sensitive applications, providing a balance between performance and power efficiency.
  • Single-Supply Operation: It operates from a single supply voltage, simplifying design and power management in embedded systems.
  • Wide Supply Voltage Range: The device supports a broad range of supply voltages, making it versatile for various electronic circuits.
  • Rail-to-Rail Output: The MAX4451EKA-T can swing its output voltage to the rails, maximizing the dynamic range in applications.

Applications

The operational amplifier is designed to serve in both commercial and industrial environments. It is particularly useful in:

  • Data acquisition systems
  • Portable battery-powered devices
  • Analog filters
  • Audio electronics
  • Signal conditioning circuits

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4451EKA-T is no exception. It is built to meet the rigorous standards expected of industrial-grade components, ensuring stable performance over its operational lifespan.

Technical Specifications

Parameter Value
Package/Case SOT-23
Number of Channels 1
Supply Voltage (Min) 2.7V
Supply Voltage (Max) 5.5V
Operating Temperature Range -40°C to +85°C

For detailed datasheets, technical documents, and further information regarding the MAX4451EKA-T, visit Maxim Integrated's official website or contact their customer support.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess