Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise / Fall Time (Typ) 25ns, 25ns
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786204-MAX4429EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4429
Introduction Date November 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4429EPA+ CAD Model

Description

The MAX4429EPA+ from Maxim Integrated is a high-speed, single-channel MOSFET driver designed to operate with a supply voltage range of 4.5V to 18V. This device is capable of delivering peak currents up to 6A, making it an ideal choice for driving large capacitive loads with rapid switching times. The MAX4429EPA+ is housed in an 8-pin DIP package, offering a compact solution for space-constrained applications.

Key Features

  • High Peak Output Current: Capable of delivering up to 6A of peak current to efficiently drive MOSFET gates.
  • Wide Supply Voltage Range: Operates with a supply voltage from 4.5V to 18V, accommodating a variety of power systems.
  • Low Power Consumption: With its CMOS construction, it ensures low power dissipation.
  • High-Speed Operation: The driver's fast rise and fall times (typically 30ns) make it suitable for high-frequency switching applications.
  • Latch-Up Protection: Provides latch-up protection up to 500mA of reverse current, enhancing the reliability of the device.
  • Logic-Level Input: Compatible with standard logic levels, the input can interface directly with a variety of control circuits.

Applications

The MAX4429EPA+ is versatile and can be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor control circuits
  • Pulse generators
  • Class D switching amplifiers

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the MAX4429EPA+ is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring a long operational life and consistent performance.

Ordering Information

To order the MAX4429EPA+, or to request samples, visit the Maxim Integrated website or contact your local authorized distributor. Ensure that you are getting the genuine product by purchasing from authorized channels.

You May Also Be Interested in

ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $2.9339
ECAD model for MC34152DR2G
Infineon Technologies
TLF11251EPXUMA1
Lowest to $2.8456
ECAD model for TLF11251EPXUMA1
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-DIP
Lowest to $4.7263
ECAD model for MC33151PG
Intersil Corporation
High Speed, Single Channel, Power MOSFET Driver
Lowest to $8.4548
ECAD model for EL7104CN
Maxim Integrated
IC MOSFET DRVR DUAL 8-SOIC
Lowest to $9.7792
ECAD model for MAX5055BASA+T
Freescale Semiconductor - NXP
IC H-BRIDGE PRE-DRIVER 20SOIC
Lowest to $7.3864
ECAD model for MC33883HEGR2
Micrel
Need more? Email Us
ECAD model for MIC4424ZWMTR
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.2764
ECAD model for MC33151DR2G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention