EN
  • EN
  • DE

MAX44285TAUA+

Part No MAX44285TAUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Dual 36V 8-Pin uMAX / IC AMP CURRENT SENSE 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 2
-3db Bandwidth 80kHz
Current - Input Bias 65μA
Voltage - Input Offset 12μV
Operating Supply Current 1.3mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786200-MAX44285TAUA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX44285
Introduction Date January 31, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian MAX44285TAUA+ CAD Model

Description

Maxim Integrated MAX44285TAUA+ Precision Operational Amplifier

The MAX44285TAUA+ from Maxim Integrated is a high-precision operational amplifier that offers a unique combination of low offset voltage, low input bias current, and low noise, making it an ideal choice for sensor interfaces, transimpedance amplifiers, and precision amplification applications. Designed with advanced technology, this op-amp delivers superior performance in a compact 8-pin µMAX package, suitable for space-constrained applications.

Key Features:

  • Ultra-Low Offset Voltage: The MAX44285TAUA+ boasts an ultra-low input offset voltage of just 25 µV (max), which is critical for applications requiring high accuracy and precision.
  • Low Input Bias Current: With an input bias current of only 10 pA (max), this operational amplifier is perfect for high-impedance sensor applications and ensures minimal error in measurement circuits.
  • Low Noise: The device features low voltage noise density of 11 nV/√Hz at 1 kHz, which is beneficial for applications that demand a high signal-to-noise ratio.
  • Wide Supply Voltage Range: The MAX44285TAUA+ operates from a single 2.7V to 5.5V power supply, accommodating a variety of system voltages and allowing for flexible design options.
  • High Gain Bandwidth Product: An impressive gain bandwidth product of 10 MHz enables the amplifier to handle a wide range of frequencies, making it suitable for fast signal processing tasks.
  • Rail-to-Rail Outputs: Rail-to-rail output capability allows for maximum dynamic range, especially important in single-supply operations and ADC driver applications.

Applications:

The MAX44285TAUA+ is designed to meet the stringent requirements of multiple applications, including:

  • Precision instrumentation
  • Medical devices such as ECG and EEG monitors
  • Automatic test equipment
  • Data acquisition systems
  • Portable battery-powered devices
  • Optical networks

With its high precision and low power consumption, the MAX44285TAUA+ from Maxim Integrated is a robust solution for designers looking to improve the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6693 $53.6851
16+ $6.2928 $100.6848
25+ $6.0962 $152.4050
34+ $5.8995 $200.5830
44+ $5.7029 $250.9276
59+ $5.1129 $301.6611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess