EN
  • EN
  • DE

MAX4427ESA+T

Part No MAX4427ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Driver 1.5A 2-OUT Low Side Non-Inv 8-Pin SOIC N T/R / IC MOSFET DRV DUAL NONINV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 110045-MAX4427ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX4427
Introduction Date March 01, 1993
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4427ESA+T CAD Model

Description

MAX4427ESA+T Dual High-Speed MOSFET Driver from Maxim Integrated

The MAX4427ESA+T is a high-performance, dual non-inverting MOSFET driver designed by Maxim Integrated. This component is engineered to provide rapid switching of power MOSFETs in a compact, surface-mount package. The device is particularly suitable for driving high-capacitance and high-current loads with minimal delay and power dissipation, making it an ideal choice for a wide range of applications, including switching power supplies, motor control, and other high-speed switching applications.

Key Features

  • High-Speed Performance: The MAX4427ESA+T is capable of delivering fast switching speeds, with rise and fall times typically less than 30ns, ensuring efficient operation in high-frequency circuits.
  • Dual Non-Inverting Channels: This device features two non-inverting drivers that can be used independently or in tandem to control two MOSFETs simultaneously, offering flexibility in circuit design.
  • High Peak Output Current: With the ability to source and sink peak currents of up to 1.5A, this driver can handle high-current gate capacitances, providing robust drive capabilities.
  • Low Power Consumption: The MAX4427ESA+T is optimized for low power consumption, with a quiescent current of just 125µA, making it suitable for power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a broad supply voltage range from 4.5V to 18V, accommodating various power supply configurations and ensuring compatibility with a range of MOSFETs.
  • Latch-Up Protection: The device offers built-in latch-up protection for enhanced reliability and robustness under adverse conditions.
  • Space-Saving Package: Packaged in a small 8-pin SOIC, the MAX4427ESA+T saves valuable board space without compromising on performance.

Applications

The versatility of the MAX4427ESA+T makes it an excellent choice for numerous applications. It's particularly well-suited for use in:

  • DC-DC converters
  • Motor controllers
  • Pulse generators
  • Power amplifiers
  • Switch-mode power supplies
  • High-speed line drivers

With its combination of high-speed operation, dual-channel configuration, and robust output drive capability, the MAX4427ESA+T from Maxim Integrated stands out as a reliable and efficient solution for driving MOSFETs in a variety of high-performance applications.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5182 $52.7730
35+ $2.8867 $101.0345
54+ $2.7965 $151.0110
74+ $2.7063 $200.2662
96+ $2.6161 $251.1456
128+ $2.3455 $300.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,060 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess