EN
  • EN
  • DE

MAX440EPI

Part No MAX440EPI
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description HIGH-SPEED VIDEO MUX/AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Circuits 1
-3db Bandwidth 110 MHz
Slew Rate 370V/µs
Current - Supply 40 mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number MAX440
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630927-MAX440EPI
Ultra Librarian 3D Model Ultra Librarian MAX440EPI CAD Model

Description

MAX440EPI: High-Performance Operational Amplifier from Maxim Integrated

The MAX440EPI is a precision operational amplifier designed by Maxim Integrated, offering a unique blend of performance features that make it suitable for a wide range of applications. This operational amplifier stands out for its high-speed operation, low noise, and exceptional stability, making it an ideal choice for demanding analog circuits.

Key Features:

  • High Speed: With a fast settling time, the MAX440EPI is perfect for applications requiring quick response times, such as data acquisition systems, filters, and fast amplifiers.
  • Low Noise: The device maintains a low noise level, which is critical for sensitive instrumentation, audio applications, and other systems where signal integrity is paramount.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedances, such as sensor amplifiers and precision current measurements.
  • High Open-Loop Gain: The high open-loop gain ensures accurate signal amplification with minimal non-linearity, which is essential for precision analog processing.
  • Stable with High Capacitive Loads: The MAX440EPI is designed to remain stable even when driving capacitive loads, which can be a challenge for many operational amplifiers.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range, accommodating various power supply configurations and ensuring versatility in different system designs.

Applications:

The MAX440EPI is well-suited for a variety of applications, including:

  • Professional Audio Equipment
  • Precision Data Systems
  • Active Filters and Oscillators
  • Medical Instrumentation
  • Analog Signal Processing

With its robust design and high-performance characteristics, the MAX440EPI from Maxim Integrated is a reliable choice for engineers and designers looking to enhance the accuracy and efficiency of their analog systems. Its operational excellence ensures that it can meet the requirements of even the most demanding applications, providing a high-quality solution for a multitude of electronic designs.

You May Also Be Interested in

Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2416 $70.4832
4+ $28.9163 $115.6652
7+ $28.0126 $196.0882
9+ $27.1090 $243.9810
12+ $26.2053 $314.4636
15+ $23.4945 $352.4175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,004 pieces
In Stock: 502 pieces Factory Stock: 502 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess