EN
  • EN
  • DE

MAX439CPA

Part No MAX439CPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description OP Amp Single 48V/us 12V 8-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075375-MAX439CPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX439CPA CAD Model

Description

Introducing the MAX439CPA Precision Operational Amplifier

The MAX439CPA is a high-performance operational amplifier (op-amp) from Maxim Integrated, designed to offer a perfect blend of precision, power efficiency, and versatility. This device is engineered to cater to a wide array of applications, ranging from sensor interfaces to data acquisition systems, and from industrial control to medical equipment.

Key Features

  • High Precision: The MAX439CPA provides excellent accuracy with low offset voltage and low drift over time and temperature, ensuring reliable performance in critical applications.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming minimal current and helping to extend the life of battery-powered devices.
  • Wide Supply Range: This op-amp operates over a broad supply voltage range, accommodating various power supply configurations and making it suitable for both single and dual supply operations.
  • Stable and Reliable: With its inherent stability, the MAX439CPA can be used with capacitive loads without the risk of oscillation, which is crucial for maintaining signal integrity.

Applications

The MAX439CPA is versatile enough to be used in numerous applications. Its high precision makes it ideal for instrumentation amplifiers, while its low power consumption suits battery-powered devices. It's also well-suited for filter circuits and audio applications, where signal integrity is of utmost importance.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX439CPA is no exception. Each unit is rigorously tested to ensure it meets the high standards expected by industry professionals. Whether for industrial, commercial, or medical use, this op-amp is built to perform reliably under various conditions.

Easy Integration

The MAX439CPA comes in a compact 8-pin DIP package, making it easy to integrate into existing designs. Its standard pin configuration allows for a hassle-free upgrade from other op-amps, minimizing redesign costs and time to market.

In summary, the MAX439CPA from Maxim Integrated is a top choice for designers seeking an op-amp that delivers precision, efficiency, and flexibility. Its robust feature set ensures that it can meet the demands of a wide range of high-performance applications.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess