EN
  • EN
  • DE

MAX4394EUD/V+

Part No MAX4394EUD/V+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 3
Output Type Rail-to-Rail
Slew Rate 500V/µs
-3db Bandwidth 90 MHz
Current - Input Bias 15 µA
Voltage - Input Offset 20 mV
Current - Supply 6mA (x3 Channels)
Current - Output / Channel 95 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MAX4394
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 703797-MAX4394EUD/V+
Ultra Librarian 3D Model Ultra Librarian MAX4394EUD/V+ CAD Model

Description

Maxim Integrated MAX4394EUD/V+ Product Overview

The MAX4394EUD/V+ from Maxim Integrated is a high-performance, low-power operational amplifier (op-amp) designed for a wide range of applications. This precision op-amp comes in a compact TSSOP-14 package, making it suitable for space-constrained applications. It operates from a single supply voltage ranging from 2.7V to 5.5V, which allows for flexibility in various circuit designs.

One of the key features of the MAX4394EUD/V+ is its low input offset voltage, which ensures high accuracy in signal amplification. This makes it ideal for sensor interfacing, portable instrumentation, and other precision analog processing tasks where signal integrity is crucial. Additionally, the device boasts a high gain-bandwidth product of 10MHz, which allows it to handle a wide range of frequencies without significant signal degradation.

The MAX4394EUD/V+ also offers low input bias current and low quiescent current, making it an energy-efficient choice for battery-powered devices. With its rail-to-rail output capability, the op-amp can drive loads effectively, even at lower supply voltages, maximizing the dynamic range of the output signal.

Furthermore, this op-amp features a shutdown mode that reduces the supply current to just 1µA, further conserving power when the device is not in active use. This makes the MAX4394EUD/V+ particularly useful in power-sensitive applications such as handheld devices and remote sensors.

For design flexibility, the MAX4394EUD/V+ includes an internal frequency compensation, which eliminates the need for external compensation components and simplifies the circuit design. Its integrated ESD protection ensures robustness and reliability in harsh environments, safeguarding the device from electrostatic discharges during handling and operation.

In summary, the MAX4394EUD/V+ from Maxim Integrated is a versatile and efficient op-amp that combines precision, low power consumption, and ease of use. Whether for amplifying small signals, filtering noise, or driving analog-to-digital converters, this op-amp is an excellent choice for engineers looking to optimize their analog circuit designs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0053 $60.1060
47+ $2.4659 $115.8973
73+ $2.3885 $174.3605
100+ $2.3112 $231.1200
130+ $2.2349 $290.5370
173+ $2.0039 $346.6747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess