EN
  • EN
  • DE

MAX4370ESA

Part No MAX4370ESA
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description HOT-SWAP CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Fault Timeout, Latched Fault, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply 2.7V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 600 µA
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX4370
Standard Package 65 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 829806-MAX4370ESA
Ultra Librarian 3D Model Ultra Librarian MAX4370ESA CAD Model

Description

Maxim Integrated MAX4370ESA High-Side Current-Sense Amplifier

The MAX4370ESA from Maxim Integrated is a high-accuracy, high-side current-sense amplifier that is designed for a wide range of applications requiring precise current measurement. This compact and efficient device is housed in a space-saving 8-pin NSOIC package, making it suitable for space-constrained applications.

One of the standout features of the MAX4370ESA is its ability to operate over a wide supply voltage range, from 2.7V to 28V, which allows it to be used in both low and high-voltage systems. This flexibility makes it an excellent choice for battery-operated devices, portable equipment, and automotive applications, where voltage levels can vary significantly.

The device offers a high level of precision with its low input offset voltage, which minimizes error in current measurement. This is particularly important in applications where accurate current control is critical, such as battery charging and management systems. The MAX4370ESA also features a high input impedance, which means that it can be placed in series with the load without significantly affecting the current flow.

Another advantage of the MAX4370ESA is its fast response time. The device is capable of delivering a quick output response to changes in the sensed current, enabling real-time monitoring and control. This makes it suitable for overcurrent protection circuits, where immediate response to current surges is necessary to prevent damage to electronic components.

Additionally, the MAX4370ESA includes a precision voltage reference and an integrated gain resistor, which simplifies the design process by reducing the number of external components needed. This integration helps to save board space and to reduce system complexity and cost.

In summary, the MAX4370ESA from Maxim Integrated is a versatile and reliable current-sense amplifier that offers high accuracy, a wide operating voltage range, and fast response times. Its compact size and integrated features make it an ideal choice for a variety of applications where precise current measurement is essential.

To learn more about the MAX4370ESA and to view detailed technical specifications, visit the Maxim Integrated website or consult the product datasheet.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3344 $51.3408
17+ $6.0180 $102.3060
26+ $5.8299 $151.5774
36+ $5.6418 $203.1048
46+ $5.4538 $250.8748
62+ $4.8896 $303.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess