EN
  • EN
  • DE

MAX4366EUA+T

Part No MAX4366EUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703759-MAX4366EUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4366EUA+T CAD Model

Description

The MAX4366EUA+T from Maxim Integrated is a high-performance, low-distortion, operational amplifier that is designed to deliver excellent audio quality and is well-suited for a wide range of applications. This op-amp comes in a compact µMAX-8 package, making it ideal for space-constrained applications.

Key Features

  • Supply Voltage Range: The MAX4366EUA+T operates from a single 4.5V to 5.5V power supply, making it versatile for various electronic circuits.
  • Low Distortion: With its low total harmonic distortion plus noise (THD+N) specification, this op-amp ensures high-fidelity audio signal amplification, which is crucial for audio applications.
  • High Output Current: The device can deliver an output current of up to 75mA, making it capable of driving a range of loads, including headphones and other audio transducers.
  • Low Quiescent Current: It features a low quiescent current, which helps in reducing power consumption and extending battery life in portable devices.
  • High Slew Rate: The high slew rate of the MAX4366EUA+T ensures a fast response to input signal changes, which is beneficial for high-speed signal processing applications.

Applications

The MAX4366EUA+T is suitable for a broad spectrum of applications, such as:

  • Portable and home audio systems
  • Headphone amplifiers
  • Active filters and equalizers
  • Audio mixing consoles
  • Professional audio equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4366EUA+T is no exception. It is built to meet the stringent requirements of the most demanding audio applications. The device is available in tape and reel packaging, denoted by the "+T" suffix, which facilitates automated assembly processes for mass production.

Overall, the MAX4366EUA+T operational amplifier is a top choice for designers looking for a robust, high-quality audio amplification solution that combines performance with compactness.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess