EN
  • EN
  • DE

MAX4330EUK

Part No MAX4330EUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703745-MAX4330EUK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4330EUK CAD Model

Description

Maxim Integrated's MAX4330EUK Operational Amplifier

The MAX4330EUK from Maxim Integrated is a high-performance, single-supply operational amplifier with a wide range of applications. This op-amp is designed to offer a blend of features that make it suitable for battery-powered devices, portable equipment, and other applications where power efficiency and space are critical considerations.

Key Features

  • Single-Supply Operation: The MAX4330EUK operates from a single supply voltage ranging from +2.7V to +6.5V, making it versatile for various electronic circuits and systems.
  • Low Power Consumption: With its low quiescent current, this operational amplifier is an excellent choice for power-sensitive applications, helping to extend battery life in portable devices.
  • High Output Drive Capability: Despite its low power consumption, the MAX4330EUK can deliver a significant output current, which is beneficial for driving heavy loads.
  • Rail-to-Rail Output: The rail-to-rail output stage of the MAX4330EUK allows the output to swing close to the supply rails, maximizing the dynamic range in single-supply applications.
  • High Bandwidth: The amplifier provides a high bandwidth, which is ideal for audio, video, and high-speed signal processing applications.
  • Small Package: The MAX4330EUK comes in a compact SOT23-5 package, which is perfect for space-constrained applications.

Applications

The MAX4330EUK is suitable for a variety of applications that require a balance between power efficiency and performance. These include:

  • Portable and battery-powered devices
  • Audio and video signal processing
  • Sensors and data acquisition systems
  • Active filters
  • Notebook computers

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX4330EUK operational amplifier is built to meet high standards, ensuring stable performance over its operational lifespan and across various environmental conditions.

In summary, the MAX4330EUK from Maxim Integrated is a robust operational amplifier that offers the perfect combination of low power consumption, high output drive, and compact size, making it an ideal choice for designers looking to optimize their power-sensitive and space-limited applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8970 $54.4850
12+ $8.9412 $107.2944
18+ $8.6618 $155.9124
24+ $8.3824 $201.1776
31+ $8.1029 $251.1899
42+ $7.2647 $305.1174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess