EN
  • EN
  • DE

MAX4313ESA+T

Part No MAX4313ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 150MHz
Slew Rate 540 V/μs
Operating Supply Current 6.1mA
Channel Output Current 95mA
Supply Voltage - Operating 4 V to 10.5 V, ±2 V to 5.25 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 105147-MAX4313ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4313ESA+T CAD Model

Description

Maxim Integrated MAX4313ESA+T Operational Amplifier

The MAX4313ESA+T from Maxim Integrated is a high-performance, low-power, single-supply operational amplifier designed for a wide range of applications. This op-amp is part of Maxim's precision analog technology, offering a unique combination of speed, power efficiency, and accuracy, making it suitable for battery-powered devices, portable equipment, and other applications where power conservation is critical.

Featuring a typical operating voltage range from 2.7V to 5.5V, the MAX4313ESA+T can function effectively in systems with varying power supplies. Its low voltage operation does not compromise its speed, as it boasts a high slew rate and fast settling time, ensuring quick response in feedback control systems and fast signal processing applications.

The MAX4313ESA+T comes in a space-saving 8-pin SOIC package, which is ideal for compact designs where board space is at a premium. This package is also conducive to automated assembly processes, making it a convenient choice for mass production.

With a low input bias current and low quiescent current, this operational amplifier maintains high accuracy while minimizing power consumption. This feature is particularly beneficial for portable medical devices, handheld instruments, and other sensitive analog circuitry where power efficiency and precision are paramount.

Key features of the MAX4313ESA+T include rail-to-rail output capability, which allows for a wider dynamic range, making full use of the supply voltage. This is especially useful in single-supply systems where maximizing the signal amplitude is necessary to achieve the best signal-to-noise ratio.

Additionally, the MAX4313ESA+T is equipped with internal frequency compensation, which simplifies the design process by eliminating the need for external compensation components. This not only saves additional space on the PCB but also reduces the complexity of the circuit design.

Overall, the Maxim Integrated MAX4313ESA+T operational amplifier is a versatile and reliable component that offers an excellent balance between power consumption and performance. Its robust feature set makes it an ideal choice for designers looking to optimize their systems for both power efficiency and operational excellence.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7711 $60.3376
38+ $3.0942 $117.5796
58+ $2.9972 $173.8376
80+ $2.9002 $232.0160
103+ $2.8043 $288.8429
138+ $2.5144 $346.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess