EN
  • EN
  • DE

MAX4310ESA+

Part No MAX4310ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Speed, Low-Power, Single-Supply Multichannel, Video Multiplexer-Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 280 MHz
Bandwidth 280 MHz
Mounting SMD (SMT)
Case / Package SOIC
Height 1.5 mm
Input Offset Voltage (Vos) 20 mV
Lead Free Yes
Length 5 mm
Max Dual Supply Voltage 5.25 V
Maximum Operating Temperature 85 °C
Max Output Current 95 mA
Max Power Dissipation 471 mW
Max Supply Voltage 10.5 V
Min Dual Supply Voltage 2 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Surface Mount
Number of Amplifiers 1
Number of Channels 2
Number of Circuits 1
Number of Outputs 1
Number of Pins 8
Operating Supply Current 6.1 mA
Output Current per Channel 95 mA
Packaging Bulk
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8542330000
Slew Rate 460 V/µs
Supply Type Dual, Single
Termination SMD/SMT
Weight 186.993455 mg
Width 4 mm
Win Source Part Number 1075369-MAX4310ESA+
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4310ESA+ CAD Model

Description

Maxim Integrated MAX4310ESA+ High-Speed Video Amplifier

The MAX4310ESA+ is a high-performance, low-power video amplifier with integrated filters, designed by Maxim Integrated to deliver exceptional video quality with minimal power consumption. This versatile amplifier is ideal for a wide range of applications, including video broadcasting, security systems, and multimedia devices.

Key Features:

  • Integrated Low-Pass Filters: The MAX4310ESA+ comes equipped with integrated low-pass filters that are designed to eliminate unwanted high-frequency noise, ensuring a clean and stable video signal.
  • High-Speed Performance: With its high bandwidth of 300MHz at a gain of +2, this amplifier is capable of handling fast video signals without compromising on quality, making it suitable for high-definition video applications.
  • Low Power Consumption: Maxim Integrated has engineered the MAX4310ESA+ to operate with low power requirements, making it an energy-efficient choice for battery-operated devices.
  • Flexible Gain Options: The device offers selectable gain settings of +2, +1, or 0dB, providing flexibility to match the needs of various video signal amplitudes.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power supply design and reducing component count.

Applications:

  • CCTV and Surveillance Systems
  • Video Broadcasting Equipment
  • Portable Video Devices
  • Video-on-Demand Systems

The MAX4310ESA+ comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. Its robust design includes fault-protection circuits that protect against damage from overvoltage conditions, ensuring long-term reliability and stability in harsh environments.

Maxim Integrated's commitment to quality means that the MAX4310ESA+ is designed to meet strict industry standards, providing designers with a reliable and high-quality component that can be used in professional video equipment. Whether you're developing a sophisticated video processing system or a simple multimedia device, the MAX4310ESA+ offers a perfect blend of performance, power efficiency, and reliability.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2727 $61.3635
10+ $10.0700 $100.7000
16+ $9.7553 $156.0848
22+ $9.4406 $207.6932
28+ $9.1259 $255.5252
37+ $8.1818 $302.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess